Visual Sound, Inc. Supercardioid Dynamic Instrument Microphone, 50 to 16,000 Hz BETA 56A

Description
Shure Incorporated Supercardioid Swivel-Mount Dynamic Microphone with High Output Neodymium Element, for Instrument Applications. The compact Shure Beta 56 is a high-output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. Its extremely uniform supercardioid pickup pattern provides high gain before feedback and excellent rejection of unwanted sound. The stand adapter is designed to keep the microphone securely in place, even if it is struck by a drumstick. Typical BETA 56 applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds. Tailored frequency response provides drums, amplified instruments, and horns with studio quality sound Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Compact design reduces stage clutter Hardened steel mesh grill resists wear and abuse Neodymium magnet for high signal-to-noise ratio output Minimally affected by varying load impedance Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration
Description
Shure Incorporated Supercardioid Swivel-Mount Dynamic Microphone with High Output Neodymium Element, for Instrument Applications. The compact Shure Beta 56 is a high-output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. Its extremely uniform supercardioid pickup pattern provides high gain before feedback and excellent rejection of unwanted sound. The stand adapter is designed to keep the microphone securely in place, even if it is struck by a drumstick. Typical BETA 56 applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds. Tailored frequency response provides drums, amplified instruments, and horns with studio quality sound Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Compact design reduces stage clutter Hardened steel mesh grill resists wear and abuse Neodymium magnet for high signal-to-noise ratio output Minimally affected by varying load impedance Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Supercardioid Dynamic Instrument Microphone, 50 to 16,000 Hz
BETA 56A
Supercardioid Dynamic Instrument Microphone, 50 to 16,000 Hz BETA 56A
Shure Incorporated Supercardioid Swivel-Mount Dynamic Microphone with High Output Neodymium Element, for Instrument Applications. The compact Shure Beta 56 is a high-output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. Its extremely uniform supercardioid pickup pattern provides high gain before feedback and excellent rejection of unwanted sound. The stand adapter is designed to keep the microphone securely in place, even if it is struck by a drumstick. Typical BETA 56 applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds. Tailored frequency response provides drums, amplified instruments, and horns with studio quality sound Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Compact design reduces stage clutter Hardened steel mesh grill resists wear and abuse Neodymium magnet for high signal-to-noise ratio output Minimally affected by varying load impedance Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration

Shure Incorporated

Supercardioid Swivel-Mount Dynamic Microphone with High Output Neodymium Element, for Instrument Applications.

The compact Shure Beta 56 is a high-output supercardioid dynamic microphone designed for professional sound reinforcement and project studio recording. Its extremely uniform supercardioid pickup pattern provides high gain before feedback and excellent rejection of unwanted sound. The stand adapter is designed to keep the microphone securely in place, even if it is struck by a drumstick. Typical BETA 56 applications include close miking of tom-toms and other percussion instruments, as well as guitar amplifiers, brass instruments, and woodwinds.

  • Tailored frequency response provides drums, amplified instruments, and horns with studio quality sound
  • Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound
  • Compact design reduces stage clutter
  • Hardened steel mesh grill resists wear and abuse
  • Neodymium magnet for high signal-to-noise ratio output
  • Minimally affected by varying load impedance
  • Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 56A
Product Name Supercardioid Dynamic Instrument Microphone, 50 to 16,000 Hz
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details