Visual Sound, Inc. Subminiature Electret Headworn Condenser Microphone, with Preamplifier BETA 54

Description
Shure Incorporated Supercardioid Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier. The Shure Beta 54 is a subminiature, electret condenser head worn microphone and it provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection Extended frequency response tailored for vocal performances Able to handle extremely high sound pressure levels (SPL) Snap-fit foam windscreens stay in place during intensive movement Available with an in-line preamp or with a TA4F connector for wireless applications
Description
Shure Incorporated Supercardioid Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier. The Shure Beta 54 is a subminiature, electret condenser head worn microphone and it provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection Extended frequency response tailored for vocal performances Able to handle extremely high sound pressure levels (SPL) Snap-fit foam windscreens stay in place during intensive movement Available with an in-line preamp or with a TA4F connector for wireless applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Subminiature Electret Headworn Condenser Microphone, with Preamplifier
BETA 54
Subminiature Electret Headworn Condenser Microphone, with Preamplifier BETA 54
Shure Incorporated Supercardioid Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier. The Shure Beta 54 is a subminiature, electret condenser head worn microphone and it provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection Extended frequency response tailored for vocal performances Able to handle extremely high sound pressure levels (SPL) Snap-fit foam windscreens stay in place during intensive movement Available with an in-line preamp or with a TA4F connector for wireless applications

Shure Incorporated

Supercardioid Condenser Headworn Microphone, 5-ft. Attached Cable with TA4F Connector. Includes In-Line Preamplifier.

The Shure Beta 54 is a subminiature, electret condenser head worn microphone and it provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories.

  • Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection
  • Extended frequency response tailored for vocal performances
  • Able to handle extremely high sound pressure levels (SPL)
  • Snap-fit foam windscreens stay in place during intensive movement
  • Available with an in-line preamp or with a TA4F connector for wireless applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 54
Product Name Subminiature Electret Headworn Condenser Microphone, with Preamplifier
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details