Visual Sound, Inc. Dynamic Instrument Microphone BETA 52A

Description
Shure Incorporated Dynamic Kick Drum Microphone with High Output Neodymium Element The Shure Beta 52A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch," and delivers studio quality sound even at extremely high sound pressure levels. Frequency response shaped specifically for kick drums and bass instruments Built - in dynamic locking stand adapter with integral XLR connector simplifies setup, especially inside a kick drum Studio quality performance, even at extremely high sound pressure levels Supercardioid pattern for high gain before feedback and superior rejection of unwanted noise Hardened steel mesh grill that resists wear and abuse Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration Neodymium magnet for high signal - to - noise ratio output Low sensitivity to varying load impedance
Description
Shure Incorporated Dynamic Kick Drum Microphone with High Output Neodymium Element The Shure Beta 52A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch," and delivers studio quality sound even at extremely high sound pressure levels. Frequency response shaped specifically for kick drums and bass instruments Built - in dynamic locking stand adapter with integral XLR connector simplifies setup, especially inside a kick drum Studio quality performance, even at extremely high sound pressure levels Supercardioid pattern for high gain before feedback and superior rejection of unwanted noise Hardened steel mesh grill that resists wear and abuse Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration Neodymium magnet for high signal - to - noise ratio output Low sensitivity to varying load impedance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dynamic Instrument Microphone
BETA 52A
Dynamic Instrument Microphone BETA 52A
Shure Incorporated Dynamic Kick Drum Microphone with High Output Neodymium Element The Shure Beta 52A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch," and delivers studio quality sound even at extremely high sound pressure levels. Frequency response shaped specifically for kick drums and bass instruments Built - in dynamic locking stand adapter with integral XLR connector simplifies setup, especially inside a kick drum Studio quality performance, even at extremely high sound pressure levels Supercardioid pattern for high gain before feedback and superior rejection of unwanted noise Hardened steel mesh grill that resists wear and abuse Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration Neodymium magnet for high signal - to - noise ratio output Low sensitivity to varying load impedance

Shure Incorporated

Dynamic Kick Drum Microphone with High Output Neodymium Element

The Shure Beta 52A is a high output dynamic microphone with a tailored frequency response designed specifically for kick drums and other bass instruments. It provides superb attack and "punch," and delivers studio quality sound even at extremely high sound pressure levels.

  • Frequency response shaped specifically for kick drums and bass instruments
  • Built - in dynamic locking stand adapter with integral XLR connector simplifies setup, especially inside a kick drum
  • Studio quality performance, even at extremely high sound pressure levels
  • Supercardioid pattern for high gain before feedback and superior rejection of unwanted noise
  • Hardened steel mesh grill that resists wear and abuse
  • Advanced pneumatic shock mount system that minimizes transmission of mechanical noise and vibration
  • Neodymium magnet for high signal - to - noise ratio output
  • Low sensitivity to varying load impedance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BETA 52A
Product Name Dynamic Instrument Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details