Visual Sound, Inc. XLR-M to BNC Adapter BCJ-XP-TRB

Description
Whirlwind Music Distributors, Inc. The Canare BCJ-XP-TRB (XLR-M to BNC) adapter is a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The Canare BCJ-XJ-TRB (XLR-F to BNC) and BCJ-XP-TRB (XLR-M to BNC) adapters are a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The adapters provide impedance matching between 75 Ohms and 110 Ohms, electrical isolation, transition of balanced/unbalanced circuit, and reduction of hum and noise.
Description
Whirlwind Music Distributors, Inc. The Canare BCJ-XP-TRB (XLR-M to BNC) adapter is a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The Canare BCJ-XJ-TRB (XLR-F to BNC) and BCJ-XP-TRB (XLR-M to BNC) adapters are a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The adapters provide impedance matching between 75 Ohms and 110 Ohms, electrical isolation, transition of balanced/unbalanced circuit, and reduction of hum and noise.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
XLR-M to BNC Adapter
BCJ-XP-TRB
XLR-M to BNC Adapter BCJ-XP-TRB
Whirlwind Music Distributors, Inc. The Canare BCJ-XP-TRB (XLR-M to BNC) adapter is a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The Canare BCJ-XJ-TRB (XLR-F to BNC) and BCJ-XP-TRB (XLR-M to BNC) adapters are a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The adapters provide impedance matching between 75 Ohms and 110 Ohms, electrical isolation, transition of balanced/unbalanced circuit, and reduction of hum and noise.

Whirlwind Music Distributors, Inc.

The Canare BCJ-XP-TRB (XLR-M to BNC) adapter is a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies.

The Canare BCJ-XJ-TRB (XLR-F to BNC) and BCJ-XP-TRB (XLR-M to BNC) adapters are a cost-effective solution for long cable runs over coaxial cable as opposed to the attenuation of twisted pair at digital frequencies. The adapters provide impedance matching between 75 Ohms and 110 Ohms, electrical isolation, transition of balanced/unbalanced circuit, and reduction of hum and noise.

Supplier's Site
110-75 ohm DA Impedance Transformers, XLR3: Male, BNC: Female - BCJ-XP-TRB - Visual Sound, Inc.
Broomall, PA, USA
110-75 ohm DA Impedance Transformers, XLR3: Male, BNC: Female
BCJ-XP-TRB
110-75 ohm DA Impedance Transformers, XLR3: Male, BNC: Female BCJ-XP-TRB
Canare Corp. of America Canare Impedance Transformers allow 75 ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110 ohm/XLR3 Output (@ 4.5 Volts) to a 75 ohm BNC coaxial cable and then back again to a 110 ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

Canare Corp. of America

Canare Impedance Transformers allow 75 ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost and easy to use, our I/O adapters are designed to passively convert all standard AES/EBU digital audio signals from 110 ohm/XLR3 Output (@ 4.5 Volts) to a 75 ohm BNC coaxial cable and then back again to a 110 ohm/XLR3 Input (200mV min). Also provides excellent rejection against hum and noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BCJ-XP-TRB
Product Name XLR-M to BNC Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products