Visual Sound, Inc. TRUTH B2092A

Description
Behringer Audio High-Performance Active 360-Watt Studio Subwoofer for Mono and Stereo and Surround Applications Powerful yet precise -- the B2092A active subwoofer uses a high-power 360-Watt amplifier to deliver extreme dynamics with linear bass reproduction all the way down to 32 Hz and as such is an incredible low frequency enhancement for BEHRINGER TRUTH studio monitors or any other professional monitoring system. Two long-excursion 8 inch loudspeakers with deformation-resistan t aluminum die-cast chassis reduce distortion to an absolute minimum even at the highest volume levels. The B2092A features dedicated Left and Right and Center XLR inputs and outputs for all stereo and surround applications. An innovative band-pass filter enclosure design yields excellent dynamic response and linearity while active crossovers at 80 Hz provide precise frequency band separation and minimal phase shift. You also benefit from flexible adaptation to virtually all acoustic environments via Phase and Room Compensation controls. In short: Get wall-shattering low-end kick at a price that is unheard of!
Description
Behringer Audio High-Performance Active 360-Watt Studio Subwoofer for Mono and Stereo and Surround Applications Powerful yet precise -- the B2092A active subwoofer uses a high-power 360-Watt amplifier to deliver extreme dynamics with linear bass reproduction all the way down to 32 Hz and as such is an incredible low frequency enhancement for BEHRINGER TRUTH studio monitors or any other professional monitoring system. Two long-excursion 8 inch loudspeakers with deformation-resistan t aluminum die-cast chassis reduce distortion to an absolute minimum even at the highest volume levels. The B2092A features dedicated Left and Right and Center XLR inputs and outputs for all stereo and surround applications. An innovative band-pass filter enclosure design yields excellent dynamic response and linearity while active crossovers at 80 Hz provide precise frequency band separation and minimal phase shift. You also benefit from flexible adaptation to virtually all acoustic environments via Phase and Room Compensation controls. In short: Get wall-shattering low-end kick at a price that is unheard of!

Suppliers

Company
Product
Description
Supplier Links
TRUTH - B2092A - Visual Sound, Inc.
Broomall, PA, USA
TRUTH
B2092A
TRUTH B2092A
Behringer Audio High-Performance Active 360-Watt Studio Subwoofer for Mono and Stereo and Surround Applications Powerful yet precise -- the B2092A active subwoofer uses a high-power 360-Watt amplifier to deliver extreme dynamics with linear bass reproduction all the way down to 32 Hz and as such is an incredible low frequency enhancement for BEHRINGER TRUTH studio monitors or any other professional monitoring system. Two long-excursion 8 inch loudspeakers with deformation-resistan t aluminum die-cast chassis reduce distortion to an absolute minimum even at the highest volume levels. The B2092A features dedicated Left and Right and Center XLR inputs and outputs for all stereo and surround applications. An innovative band-pass filter enclosure design yields excellent dynamic response and linearity while active crossovers at 80 Hz provide precise frequency band separation and minimal phase shift. You also benefit from flexible adaptation to virtually all acoustic environments via Phase and Room Compensation controls. In short: Get wall-shattering low-end kick at a price that is unheard of!

Behringer Audio

High-Performance Active 360-Watt Studio Subwoofer for Mono and Stereo and Surround Applications

Powerful yet precise -- the B2092A active subwoofer uses a high-power 360-Watt amplifier to deliver extreme dynamics with linear bass reproduction all the way down to 32 Hz and as such is an incredible low frequency enhancement for BEHRINGER TRUTH studio monitors or any other professional monitoring system. Two long-excursion 8 inch loudspeakers with deformation-resistant aluminum die-cast chassis reduce distortion to an absolute minimum even at the highest volume levels. The B2092A features dedicated Left and Right and Center XLR inputs and outputs for all stereo and surround applications. An innovative band-pass filter enclosure design yields excellent dynamic response and linearity while active crossovers at 80 Hz provide precise frequency band separation and minimal phase shift. You also benefit from flexible adaptation to virtually all acoustic environments via Phase and Room Compensation controls. In short: Get wall-shattering low-end kick at a price that is unheard of!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number B2092A
Product Name TRUTH
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details