Visual Sound, Inc. EUROLIVE PROFESSIONAL B1520 PRO

Description
Behringer Audio High-Performance 800-Watt 15 inch PA Loudspeaker/Floor Monitor Do not settle for less-Get the best! The new B1520 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1520 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.
Description
Behringer Audio High-Performance 800-Watt 15 inch PA Loudspeaker/Floor Monitor Do not settle for less-Get the best! The new B1520 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1520 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EUROLIVE PROFESSIONAL
B1520 PRO
EUROLIVE PROFESSIONAL B1520 PRO
Behringer Audio High-Performance 800-Watt 15 inch PA Loudspeaker/Floor Monitor Do not settle for less-Get the best! The new B1520 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1520 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.

Behringer Audio

High-Performance 800-Watt 15 inch PA Loudspeaker/Floor Monitor

Do not settle for less-Get the best! The new B1520 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1520 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number B1520 PRO
Product Name EUROLIVE PROFESSIONAL
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details