Visual Sound, Inc. F Female To BNC Male 75 Ohm B-FJ

Description
TecNec Distributing
Description
TecNec Distributing

Suppliers

Company
Product
Description
Supplier Links
F Female To BNC Male 75 Ohm - B-FJ - Visual Sound, Inc.
Broomall, PA, USA
F Female To BNC Male 75 Ohm
B-FJ
F Female To BNC Male 75 Ohm B-FJ
TecNec Distributing

TecNec Distributing

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number B-FJ
Product Name F Female To BNC Male 75 Ohm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details