Visual Sound, Inc. Single Diaphragm Condenser Microphone B-5

Description
Behringer Audio Gold-Sputtered Diaphragm Studio Condenser Microphone Virtual Spec Sheet Instantly compare and contrast cardioid and omnidirectional capsules: their polar patterns and frequency response and technical specifications. Examine both capsule types side-by-side. The B-5 is a professional gold-sputtered diaphragm condenser microphone featuring two interchangeable capsules for different pickup patterns (cardioid and omnidirectional). It is perfect for acoustic instruments and vocals and overhead miking. Its ultra low-noise transformerless FET input eliminates low frequency distortion. The -10 dB attenuator can be used with high volume signal sources while the low-cut filter eliminates floor rumble. The microphone is delivered in a rugged hard case with stand adapter and windscreen.
Description
Behringer Audio Gold-Sputtered Diaphragm Studio Condenser Microphone Virtual Spec Sheet Instantly compare and contrast cardioid and omnidirectional capsules: their polar patterns and frequency response and technical specifications. Examine both capsule types side-by-side. The B-5 is a professional gold-sputtered diaphragm condenser microphone featuring two interchangeable capsules for different pickup patterns (cardioid and omnidirectional). It is perfect for acoustic instruments and vocals and overhead miking. Its ultra low-noise transformerless FET input eliminates low frequency distortion. The -10 dB attenuator can be used with high volume signal sources while the low-cut filter eliminates floor rumble. The microphone is delivered in a rugged hard case with stand adapter and windscreen.

Suppliers

Company
Product
Description
Supplier Links
Single Diaphragm Condenser Microphone - B-5 - Visual Sound, Inc.
Broomall, PA, USA
Single Diaphragm Condenser Microphone
B-5
Single Diaphragm Condenser Microphone B-5
Behringer Audio Gold-Sputtered Diaphragm Studio Condenser Microphone Virtual Spec Sheet Instantly compare and contrast cardioid and omnidirectional capsules: their polar patterns and frequency response and technical specifications. Examine both capsule types side-by-side. The B-5 is a professional gold-sputtered diaphragm condenser microphone featuring two interchangeable capsules for different pickup patterns (cardioid and omnidirectional). It is perfect for acoustic instruments and vocals and overhead miking. Its ultra low-noise transformerless FET input eliminates low frequency distortion. The -10 dB attenuator can be used with high volume signal sources while the low-cut filter eliminates floor rumble. The microphone is delivered in a rugged hard case with stand adapter and windscreen.

Behringer Audio

Gold-Sputtered Diaphragm Studio Condenser Microphone

Virtual Spec Sheet Instantly compare and contrast cardioid and omnidirectional capsules: their polar patterns and frequency response and technical specifications. Examine both capsule types side-by-side. The B-5 is a professional gold-sputtered diaphragm condenser microphone featuring two interchangeable capsules for different pickup patterns (cardioid and omnidirectional). It is perfect for acoustic instruments and vocals and overhead miking. Its ultra low-noise transformerless FET input eliminates low frequency distortion. The -10 dB attenuator can be used with high volume signal sources while the low-cut filter eliminates floor rumble. The microphone is delivered in a rugged hard case with stand adapter and windscreen.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number B-5
Product Name Single Diaphragm Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details