Visual Sound, Inc. Dual Diaphragm Condenser Microphone B-2 PRO

Description
Behringer Audio Gold-Sputtered Large Dual-Diaphragm Studio Condenser Microphone The B-2 PRO is a high-performance dual-diaphragm studio condenser microphone. Vocalists and recording studio owners will be amazed by its uncompromising audio performance and features such as the additional low cut filter. The B-2 PRO provides a slightly pronounced 12 kHz range -- producing the kind of presence that often eliminates the need for high-frequency EQing that would raise the overall noise floor. The B-2 PRO provides that much-desired transparency that can only be found on high-end large-diaphragm condenser mics. Key features include selectable cardioid or omnidirectional or figure-eight directivity pattern. The low-cut filter removes distracting low-frequency sounds and built-in shielding minimizes high-frequency interference. A 10 dB attenuator can be used with high volume signal sources. The microphone is delivered in a rugged hard case with a suspension mount and a windscreen.
Description
Behringer Audio Gold-Sputtered Large Dual-Diaphragm Studio Condenser Microphone The B-2 PRO is a high-performance dual-diaphragm studio condenser microphone. Vocalists and recording studio owners will be amazed by its uncompromising audio performance and features such as the additional low cut filter. The B-2 PRO provides a slightly pronounced 12 kHz range -- producing the kind of presence that often eliminates the need for high-frequency EQing that would raise the overall noise floor. The B-2 PRO provides that much-desired transparency that can only be found on high-end large-diaphragm condenser mics. Key features include selectable cardioid or omnidirectional or figure-eight directivity pattern. The low-cut filter removes distracting low-frequency sounds and built-in shielding minimizes high-frequency interference. A 10 dB attenuator can be used with high volume signal sources. The microphone is delivered in a rugged hard case with a suspension mount and a windscreen.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual Diaphragm Condenser Microphone
B-2 PRO
Dual Diaphragm Condenser Microphone B-2 PRO
Behringer Audio Gold-Sputtered Large Dual-Diaphragm Studio Condenser Microphone The B-2 PRO is a high-performance dual-diaphragm studio condenser microphone. Vocalists and recording studio owners will be amazed by its uncompromising audio performance and features such as the additional low cut filter. The B-2 PRO provides a slightly pronounced 12 kHz range -- producing the kind of presence that often eliminates the need for high-frequency EQing that would raise the overall noise floor. The B-2 PRO provides that much-desired transparency that can only be found on high-end large-diaphragm condenser mics. Key features include selectable cardioid or omnidirectional or figure-eight directivity pattern. The low-cut filter removes distracting low-frequency sounds and built-in shielding minimizes high-frequency interference. A 10 dB attenuator can be used with high volume signal sources. The microphone is delivered in a rugged hard case with a suspension mount and a windscreen.

Behringer Audio

Gold-Sputtered Large Dual-Diaphragm Studio Condenser Microphone

The B-2 PRO is a high-performance dual-diaphragm studio condenser microphone. Vocalists and recording studio owners will be amazed by its uncompromising audio performance and features such as the additional low cut filter. The B-2 PRO provides a slightly pronounced 12 kHz range -- producing the kind of presence that often eliminates the need for high-frequency EQing that would raise the overall noise floor. The B-2 PRO provides that much-desired transparency that can only be found on high-end large-diaphragm condenser mics. Key features include selectable cardioid or omnidirectional or figure-eight directivity pattern. The low-cut filter removes distracting low-frequency sounds and built-in shielding minimizes high-frequency interference. A 10 dB attenuator can be used with high volume signal sources. The microphone is delivered in a rugged hard case with a suspension mount and a windscreen.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number B-2 PRO
Product Name Dual Diaphragm Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details