Visual Sound, Inc. Subwoofer AX122

Description
EAW - Eastern Acoustic Works, Inc. The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced hi... The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced high-power 12 inch drivers producing an exceptional amount of output for its size. While the operating range is specified to 128 Hz when used with the full-range AX products the AX122 is capable of extended response to serve as an LF subsystem for MF/HF loudspeakers. In this case the vertical spacing of the drivers provides increasing directivity. This can be used to better match an MF/HF loudspeakers directivity through the crossover region. The AX122's drivers are mounted in a clam shell driver arrangement. This provides tighter driver coupling to increase output and improve impact. Amassive port radiates the considerable energy needed at the enclosures tuning frequency to complement the AX3 full-range loudspeakers. The dual trapezoid enclosure is identical in size and shape to that of other AX Series loudspeakers. In addition it has the the same 3/8-16 threaded mounting points. This means that both physically and aesthetically the AX122 is easily incorporated into AX arrays. The barrier strip input connector for the AX122 has a second set of loop thru terminals for connecting an additional AX122. Six year warranty.
Description
EAW - Eastern Acoustic Works, Inc. The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced hi... The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced high-power 12 inch drivers producing an exceptional amount of output for its size. While the operating range is specified to 128 Hz when used with the full-range AX products the AX122 is capable of extended response to serve as an LF subsystem for MF/HF loudspeakers. In this case the vertical spacing of the drivers provides increasing directivity. This can be used to better match an MF/HF loudspeakers directivity through the crossover region. The AX122's drivers are mounted in a clam shell driver arrangement. This provides tighter driver coupling to increase output and improve impact. Amassive port radiates the considerable energy needed at the enclosures tuning frequency to complement the AX3 full-range loudspeakers. The dual trapezoid enclosure is identical in size and shape to that of other AX Series loudspeakers. In addition it has the the same 3/8-16 threaded mounting points. This means that both physically and aesthetically the AX122 is easily incorporated into AX arrays. The barrier strip input connector for the AX122 has a second set of loop thru terminals for connecting an additional AX122. Six year warranty.

Suppliers

Company
Product
Description
Supplier Links
Subwoofer - AX122 - Visual Sound, Inc.
Broomall, PA, USA
Subwoofer
AX122
Subwoofer AX122
EAW - Eastern Acoustic Works, Inc. The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced hi... The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced high-power 12 inch drivers producing an exceptional amount of output for its size. While the operating range is specified to 128 Hz when used with the full-range AX products the AX122 is capable of extended response to serve as an LF subsystem for MF/HF loudspeakers. In this case the vertical spacing of the drivers provides increasing directivity. This can be used to better match an MF/HF loudspeakers directivity through the crossover region. The AX122's drivers are mounted in a clam shell driver arrangement. This provides tighter driver coupling to increase output and improve impact. Amassive port radiates the considerable energy needed at the enclosures tuning frequency to complement the AX3 full-range loudspeakers. The dual trapezoid enclosure is identical in size and shape to that of other AX Series loudspeakers. In addition it has the the same 3/8-16 threaded mounting points. This means that both physically and aesthetically the AX122 is easily incorporated into AX arrays. The barrier strip input connector for the AX122 has a second set of loop thru terminals for connecting an additional AX122. Six year warranty.

EAW - Eastern Acoustic Works, Inc.

The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced hi...

The AX122 is the companion subwoofer for the AX Series of fullrange loudspeakers. Designed to extend the low frequency response of AX arrays to below 35 Hz this compact subwoofer features advanced high-power 12 inch drivers producing an exceptional amount of output for its size. While the operating range is specified to 128 Hz when used with the full-range AX products the AX122 is capable of extended response to serve as an LF subsystem for MF/HF loudspeakers. In this case the vertical spacing of the drivers provides increasing directivity. This can be used to better match an MF/HF loudspeakers directivity through the crossover region. The AX122's drivers are mounted in a clam shell driver arrangement. This provides tighter driver coupling to increase output and improve impact. Amassive port radiates the considerable energy needed at the enclosures tuning frequency to complement the AX3 full-range loudspeakers. The dual trapezoid enclosure is identical in size and shape to that of other AX Series loudspeakers. In addition it has the the same 3/8-16 threaded mounting points. This means that both physically and aesthetically the AX122 is easily incorporated into AX arrays. The barrier strip input connector for the AX122 has a second set of loop thru terminals for connecting an additional AX122. Six year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AX122
Product Name Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details