Visual Sound, Inc. Adjustable Desktop Computer Microphone AX-12

Description
Califone International, Inc. Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacti... Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacting with testing and lesson plan software. Adjusts to fit students of all sizes High sensitivity mic ensures accurate voice representation 7 feet cable with 3.5mm stereo plug Windows/Mac compatible (excluding iMac)
Description
Califone International, Inc. Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacti... Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacting with testing and lesson plan software. Adjusts to fit students of all sizes High sensitivity mic ensures accurate voice representation 7 feet cable with 3.5mm stereo plug Windows/Mac compatible (excluding iMac)

Suppliers

Company
Product
Description
Supplier Links
Adjustable Desktop Computer Microphone - AX-12 - Visual Sound, Inc.
Broomall, PA, USA
Adjustable Desktop Computer Microphone
AX-12
Adjustable Desktop Computer Microphone AX-12
Califone International, Inc. Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacti... Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacting with testing and lesson plan software. Adjusts to fit students of all sizes High sensitivity mic ensures accurate voice representation 7 feet cable with 3.5mm stereo plug Windows/Mac compatible (excluding iMac)

Califone International, Inc.

Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacti...

Adding a microphone to any computer workstation enables students to work more efficiently performing keyboard and mouse operations during voice-recognition programs, recording audio files or interacting with testing and lesson plan software.

  • Adjusts to fit students of all sizes
  • High sensitivity mic ensures accurate voice representation
  • 7 feet cable with 3.5mm stereo plug
  • Windows/Mac compatible (excluding iMac)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AX-12
Product Name Adjustable Desktop Computer Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details