Visual Sound, Inc. AVT-3190 Component Down Converter AVT-3190

Description
TV One HDTV Down Converter with Aspect Ratio Selection, Over/Underscan, IR Remote. HDTV Input: YPbPr on 3 RCA for 480p, 720p, or 1080i PC Input RGBHV on HD15 up maximum resolution of 1280x1024@60Hz. Output:C-V, S-V, YCbCr. NTSC-PAL Selectable AVT-3190 Component Down Converter converts PC and HD component signal to standard analog NTSC or PAL video. Outputs are simultaneously provided in Composite, S-Video and Component (YcBcR) formats, as well as computer or HDTV Pass-thru. Its settings are controlled via front panel push-button, an Infrared Remote Control Unit or RS232 interface. The over-scan feature allows you to fill the entire video screen. The aspect can be switched between wide screen and standard display. The AVT-3190 can handle any HD signal up to 1080i and convert it to standard analog video. It can also handle computer resolutions up to UXGA (1600 x 1200 at 60Hz) vertical refresh rate. The unit comes with an IR remote control for controlling it from a distance. Switchable PC or HDTV Inputs NTSC or PAL Outputs, Composite, S-Video or Component(YcBcR) Supports PC Inputs up to UXGA (1600x1200@60Hz) Supports VGA refresh rates to 140Hz Supports HDTV inputs up to 1080i Loop thru inputs - Both PC and HDTV Adjustable image scaling: Pan, Position and Zoom 2D flicker filter Aspect Ratio adjustment Test Functions: Overscan, Freeze, Test Pattern and Magnifier Remote Control with On Screen Display RS-232 control is fully supported Size 2" High x 8" Wide x 6" Deep ( 50.8mm x 203.2mm x 152.4mm) Weight: 2.2 lb (1kg) 115VAC to 5VDC Power Adapter Included Supplied with PC Input/Output Cable, Component, Composite and S-Video Output Cables
Description
TV One HDTV Down Converter with Aspect Ratio Selection, Over/Underscan, IR Remote. HDTV Input: YPbPr on 3 RCA for 480p, 720p, or 1080i PC Input RGBHV on HD15 up maximum resolution of 1280x1024@60Hz. Output:C-V, S-V, YCbCr. NTSC-PAL Selectable AVT-3190 Component Down Converter converts PC and HD component signal to standard analog NTSC or PAL video. Outputs are simultaneously provided in Composite, S-Video and Component (YcBcR) formats, as well as computer or HDTV Pass-thru. Its settings are controlled via front panel push-button, an Infrared Remote Control Unit or RS232 interface. The over-scan feature allows you to fill the entire video screen. The aspect can be switched between wide screen and standard display. The AVT-3190 can handle any HD signal up to 1080i and convert it to standard analog video. It can also handle computer resolutions up to UXGA (1600 x 1200 at 60Hz) vertical refresh rate. The unit comes with an IR remote control for controlling it from a distance. Switchable PC or HDTV Inputs NTSC or PAL Outputs, Composite, S-Video or Component(YcBcR) Supports PC Inputs up to UXGA (1600x1200@60Hz) Supports VGA refresh rates to 140Hz Supports HDTV inputs up to 1080i Loop thru inputs - Both PC and HDTV Adjustable image scaling: Pan, Position and Zoom 2D flicker filter Aspect Ratio adjustment Test Functions: Overscan, Freeze, Test Pattern and Magnifier Remote Control with On Screen Display RS-232 control is fully supported Size 2" High x 8" Wide x 6" Deep ( 50.8mm x 203.2mm x 152.4mm) Weight: 2.2 lb (1kg) 115VAC to 5VDC Power Adapter Included Supplied with PC Input/Output Cable, Component, Composite and S-Video Output Cables

Suppliers

Company
Product
Description
Supplier Links
AVT-3190 Component Down Converter - AVT-3190 - Visual Sound, Inc.
Broomall, PA, USA
AVT-3190 Component Down Converter
AVT-3190
AVT-3190 Component Down Converter AVT-3190
TV One HDTV Down Converter with Aspect Ratio Selection, Over/Underscan, IR Remote. HDTV Input: YPbPr on 3 RCA for 480p, 720p, or 1080i PC Input RGBHV on HD15 up maximum resolution of 1280x1024@60Hz. Output:C-V, S-V, YCbCr. NTSC-PAL Selectable AVT-3190 Component Down Converter converts PC and HD component signal to standard analog NTSC or PAL video. Outputs are simultaneously provided in Composite, S-Video and Component (YcBcR) formats, as well as computer or HDTV Pass-thru. Its settings are controlled via front panel push-button, an Infrared Remote Control Unit or RS232 interface. The over-scan feature allows you to fill the entire video screen. The aspect can be switched between wide screen and standard display. The AVT-3190 can handle any HD signal up to 1080i and convert it to standard analog video. It can also handle computer resolutions up to UXGA (1600 x 1200 at 60Hz) vertical refresh rate. The unit comes with an IR remote control for controlling it from a distance. Switchable PC or HDTV Inputs NTSC or PAL Outputs, Composite, S-Video or Component(YcBcR) Supports PC Inputs up to UXGA (1600x1200@60Hz) Supports VGA refresh rates to 140Hz Supports HDTV inputs up to 1080i Loop thru inputs - Both PC and HDTV Adjustable image scaling: Pan, Position and Zoom 2D flicker filter Aspect Ratio adjustment Test Functions: Overscan, Freeze, Test Pattern and Magnifier Remote Control with On Screen Display RS-232 control is fully supported Size 2" High x 8" Wide x 6" Deep ( 50.8mm x 203.2mm x 152.4mm) Weight: 2.2 lb (1kg) 115VAC to 5VDC Power Adapter Included Supplied with PC Input/Output Cable, Component, Composite and S-Video Output Cables

TV One

HDTV Down Converter with Aspect Ratio Selection, Over/Underscan, IR Remote.
HDTV Input: YPbPr on 3 RCA for 480p, 720p, or 1080i
PC Input RGBHV on HD15 up maximum resolution of 1280x1024@60Hz.
Output:C-V, S-V, YCbCr. NTSC-PAL Selectable

AVT-3190 Component Down Converter converts PC and HD component signal to standard analog NTSC or PAL video. Outputs are simultaneously provided in Composite, S-Video and Component (YcBcR) formats, as well as computer or HDTV Pass-thru. Its settings are controlled via front panel push-button, an Infrared Remote Control Unit or RS232 interface. The over-scan feature allows you to fill the entire video screen. The aspect can be switched between wide screen and standard display. The AVT-3190 can handle any HD signal up to 1080i and convert it to standard analog video. It can also handle computer resolutions up to UXGA (1600 x 1200 at 60Hz) vertical refresh rate. The unit comes with an IR remote control for controlling it from a distance.

  • Switchable PC or HDTV Inputs
  • NTSC or PAL Outputs, Composite, S-Video or Component(YcBcR)
  • Supports PC Inputs up to UXGA (1600x1200@60Hz)
  • Supports VGA refresh rates to 140Hz
  • Supports HDTV inputs up to 1080i
  • Loop thru inputs - Both PC and HDTV
  • Adjustable image scaling: Pan, Position and Zoom
  • 2D flicker filter
  • Aspect Ratio adjustment
  • Test Functions: Overscan, Freeze, Test Pattern and Magnifier
  • Remote Control with On Screen Display
  • RS-232 control is fully supported
  • Size 2" High x 8" Wide x 6" Deep ( 50.8mm x 203.2mm x 152.4mm)
  • Weight: 2.2 lb (1kg)
  • 115VAC to 5VDC Power Adapter Included
  • Supplied with PC Input/Output Cable, Component, Composite and S-Video Output Cables
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number AVT-3190
Product Name AVT-3190 Component Down Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Switches, Hubs - EKI-2526PI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
2 suppliers
FieldServer ProtoNode Gateway (RS-485) - FPC-N54 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details