Visual Sound, Inc. Mono Half Rack Amplifier - 100W @ 4/8? AV-100-1

Description
Stewart Audio Compact half-rack amplifier optimized to drive 4/8? loads. The amplifier includes a rumble filter and is designed for subwoofer applications. The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart products, the AV50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV100 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors.
Description
Stewart Audio Compact half-rack amplifier optimized to drive 4/8? loads. The amplifier includes a rumble filter and is designed for subwoofer applications. The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart products, the AV50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV100 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors.

Suppliers

Company
Product
Description
Supplier Links
Mono Half Rack Amplifier - 100W @ 4/8? - AV-100-1 - Visual Sound, Inc.
Broomall, PA, USA
Mono Half Rack Amplifier - 100W @ 4/8?
AV-100-1
Mono Half Rack Amplifier - 100W @ 4/8? AV-100-1
Stewart Audio Compact half-rack amplifier optimized to drive 4/8? loads. The amplifier includes a rumble filter and is designed for subwoofer applications. The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart products, the AV50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV100 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors.

Stewart Audio

Compact half-rack amplifier optimized to drive 4/8? loads. The amplifier includes a rumble filter and is designed for subwoofer applications.

The half rack AV Series is built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class AB amplifier flexible enough for a broad range of applications requiring compact quiet amplification. Like all Stewart products, the AV50 is designed for sonic accuracy, high efficiency, low power consumption and extended duty cycles. In addition to rack mounting, the AV100 has the option of being pole mounted with projection systems. The AV Series allows bridging to mono for increased power and will also accept unbalanced signals by way of 1/4" TRS input connectors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AV-100-1
Product Name Mono Half Rack Amplifier - 100W @ 4/8?
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Microphone Preamplifier - HT426E01 - PCB Piezotronics, Inc.
Specs
Type Preamplifier
Frequency Response 1.58E-6 MHz
Output Gain -0.0600 dB
View Details