Visual Sound, Inc. 8-Channel Automatic Mixer autoTWO

Description
Biamp Systems, Inc. The autoTWO Automatic Mixer with 8 mic/line inputs, is affordable, extremely versatile, and easy to use. The autoTWO Automatic Mixer is affordable, extremely versatile, and easy to use. Features include NOM attenuation, adaptive threshold sensing, speech-frequency filtering, manual priority override, selectable channel-off attenuation, and selectable last mic hold. The autoTWO is compatible with all other BIAMP products, providing the ultimate expandable system. The autoTWO is covered by BIAMP's five-year warranty. Eight balanced mic/line inputs on plug-in barrier connectors Trim, pad, level, & active/peak indicator per channel Channel 1 manual 'override' via external contact-closure Channel 8 'mix-minus' assign & 'ducking' via channels 1~7 Balanced main & aux outputs on plug-in barrier connectors Selectable last mic on, hpf, automix, & 24V phantom power Selectable automix channel-off attenuation (-12dB or -40dB) Pre/post automix assignment to main, aux, & patch outputs External switches select options (no internal jumpers) Logic outputs from channels for switching of external circuits Adaptive Threshold Sensing minimizes false gate triggering Speech-Frequency Filter minimizes false gating due to noise 6dB of hysteresis reduces gate 'flutter' when near threshold stacking' of multiple units to expand system input capability Incorporates AES recommended grounding practices CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. The autoTWO Automatic Mixer with 8 mic/line inputs, is affordable, extremely versatile, and easy to use. The autoTWO Automatic Mixer is affordable, extremely versatile, and easy to use. Features include NOM attenuation, adaptive threshold sensing, speech-frequency filtering, manual priority override, selectable channel-off attenuation, and selectable last mic hold. The autoTWO is compatible with all other BIAMP products, providing the ultimate expandable system. The autoTWO is covered by BIAMP's five-year warranty. Eight balanced mic/line inputs on plug-in barrier connectors Trim, pad, level, & active/peak indicator per channel Channel 1 manual 'override' via external contact-closure Channel 8 'mix-minus' assign & 'ducking' via channels 1~7 Balanced main & aux outputs on plug-in barrier connectors Selectable last mic on, hpf, automix, & 24V phantom power Selectable automix channel-off attenuation (-12dB or -40dB) Pre/post automix assignment to main, aux, & patch outputs External switches select options (no internal jumpers) Logic outputs from channels for switching of external circuits Adaptive Threshold Sensing minimizes false gate triggering Speech-Frequency Filter minimizes false gating due to noise 6dB of hysteresis reduces gate 'flutter' when near threshold stacking' of multiple units to expand system input capability Incorporates AES recommended grounding practices CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8-Channel Automatic Mixer
autoTWO
8-Channel Automatic Mixer autoTWO
Biamp Systems, Inc. The autoTWO Automatic Mixer with 8 mic/line inputs, is affordable, extremely versatile, and easy to use. The autoTWO Automatic Mixer is affordable, extremely versatile, and easy to use. Features include NOM attenuation, adaptive threshold sensing, speech-frequency filtering, manual priority override, selectable channel-off attenuation, and selectable last mic hold. The autoTWO is compatible with all other BIAMP products, providing the ultimate expandable system. The autoTWO is covered by BIAMP's five-year warranty. Eight balanced mic/line inputs on plug-in barrier connectors Trim, pad, level, & active/peak indicator per channel Channel 1 manual 'override' via external contact-closure Channel 8 'mix-minus' assign & 'ducking' via channels 1~7 Balanced main & aux outputs on plug-in barrier connectors Selectable last mic on, hpf, automix, & 24V phantom power Selectable automix channel-off attenuation (-12dB or -40dB) Pre/post automix assignment to main, aux, & patch outputs External switches select options (no internal jumpers) Logic outputs from channels for switching of external circuits Adaptive Threshold Sensing minimizes false gate triggering Speech-Frequency Filter minimizes false gating due to noise 6dB of hysteresis reduces gate 'flutter' when near threshold stacking' of multiple units to expand system input capability Incorporates AES recommended grounding practices CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

The autoTWO Automatic Mixer with 8 mic/line inputs, is affordable, extremely versatile, and easy to use.

The autoTWO Automatic Mixer is affordable, extremely versatile, and easy to use. Features include NOM attenuation, adaptive threshold sensing, speech-frequency filtering, manual priority override, selectable channel-off attenuation, and selectable last mic hold. The autoTWO is compatible with all other BIAMP products, providing the ultimate expandable system. The autoTWO is covered by BIAMP's five-year warranty.

  • Eight balanced mic/line inputs on plug-in barrier connectors
  • Trim, pad, level, & active/peak indicator per channel
  • Channel 1 manual 'override' via external contact-closure
  • Channel 8 'mix-minus' assign & 'ducking' via channels 1~7
  • Balanced main & aux outputs on plug-in barrier connectors
  • Selectable last mic on, hpf, automix, & 24V phantom power
  • Selectable automix channel-off attenuation (-12dB or -40dB)
  • Pre/post automix assignment to main, aux, & patch outputs
  • External switches select options (no internal jumpers)
  • Logic outputs from channels for switching of external circuits
  • Adaptive Threshold Sensing minimizes false gate triggering
  • Speech-Frequency Filter minimizes false gating due to noise
  • 6dB of hysteresis reduces gate 'flutter' when near threshold
  • stacking' of multiple units to expand system input capability
  • Incorporates AES recommended grounding practices
  • CE marked and UL / C-UL listed power source
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number autoTWO
Product Name 8-Channel Automatic Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Mixing Amplifiers - CONCEPT1 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 80 watts
Number of Channels 2 #
View Details