Visual Sound, Inc. 2-Way Active Loudspeaker Auro D412

Description
Samson Technologies Corp. Designed to encompass the key elements of power, portability and exceptional sound, Auro D412 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement. Pump it Up Auro D412 was designed to provide clear, full-range live sound reinforcement in a variety of applications. Whether you're a karaoke diva, singer/songwriter, DJ, or full band gigging in a medium-sized performance space, Auro D412 guarantees you an immensely powerful, sonically pure and highly mobile sound. In addition, the speaker enclosure's floor monitor positioning angles lends Auro D412 perfectly to near-field and far-field monitoring applications. Podium Power Take command of the boardroom podium with Auro D412. When integrated into a PA system, the speaker provides the perfect solution for a business professional leading any sort of presentation. No matter the application (presentations, company meetings, corporate events, etc.), the unit will allow you to convey your ideas to your audience clearly. Interactive Education In addition to all students, teachers and professors utilizing Auro D412 in some of the same circumstances as business professionals (presentat Compact, lightweight 2-way active loudspeaker system D412: 12-inch extended range low frequency driver 1.34-inch (34mm) compression driver with 1-inch exit 400 watts of output power XLR mic input 1/4-inch line input Volume control 2-band equalizer (Bass and Treble Controls) Line output allows daisy chaining of additional speakers Built-in Optimax compressor/limiter with two-stage speaker protection 1-3/8-inch pole mount receptacle Two oversized ergonomic carry handles Dual-angle floor monitor positioning options Solid polypropylene construction
Description
Samson Technologies Corp. Designed to encompass the key elements of power, portability and exceptional sound, Auro D412 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement. Pump it Up Auro D412 was designed to provide clear, full-range live sound reinforcement in a variety of applications. Whether you're a karaoke diva, singer/songwriter, DJ, or full band gigging in a medium-sized performance space, Auro D412 guarantees you an immensely powerful, sonically pure and highly mobile sound. In addition, the speaker enclosure's floor monitor positioning angles lends Auro D412 perfectly to near-field and far-field monitoring applications. Podium Power Take command of the boardroom podium with Auro D412. When integrated into a PA system, the speaker provides the perfect solution for a business professional leading any sort of presentation. No matter the application (presentations, company meetings, corporate events, etc.), the unit will allow you to convey your ideas to your audience clearly. Interactive Education In addition to all students, teachers and professors utilizing Auro D412 in some of the same circumstances as business professionals (presentat Compact, lightweight 2-way active loudspeaker system D412: 12-inch extended range low frequency driver 1.34-inch (34mm) compression driver with 1-inch exit 400 watts of output power XLR mic input 1/4-inch line input Volume control 2-band equalizer (Bass and Treble Controls) Line output allows daisy chaining of additional speakers Built-in Optimax compressor/limiter with two-stage speaker protection 1-3/8-inch pole mount receptacle Two oversized ergonomic carry handles Dual-angle floor monitor positioning options Solid polypropylene construction

Suppliers

Company
Product
Description
Supplier Links
2-Way Active Loudspeaker - Auro D412 - Visual Sound, Inc.
Broomall, PA, USA
2-Way Active Loudspeaker
Auro D412
2-Way Active Loudspeaker Auro D412
Samson Technologies Corp. Designed to encompass the key elements of power, portability and exceptional sound, Auro D412 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement. Pump it Up Auro D412 was designed to provide clear, full-range live sound reinforcement in a variety of applications. Whether you're a karaoke diva, singer/songwriter, DJ, or full band gigging in a medium-sized performance space, Auro D412 guarantees you an immensely powerful, sonically pure and highly mobile sound. In addition, the speaker enclosure's floor monitor positioning angles lends Auro D412 perfectly to near-field and far-field monitoring applications. Podium Power Take command of the boardroom podium with Auro D412. When integrated into a PA system, the speaker provides the perfect solution for a business professional leading any sort of presentation. No matter the application (presentations, company meetings, corporate events, etc.), the unit will allow you to convey your ideas to your audience clearly. Interactive Education In addition to all students, teachers and professors utilizing Auro D412 in some of the same circumstances as business professionals (presentat Compact, lightweight 2-way active loudspeaker system D412: 12-inch extended range low frequency driver 1.34-inch (34mm) compression driver with 1-inch exit 400 watts of output power XLR mic input 1/4-inch line input Volume control 2-band equalizer (Bass and Treble Controls) Line output allows daisy chaining of additional speakers Built-in Optimax compressor/limiter with two-stage speaker protection 1-3/8-inch pole mount receptacle Two oversized ergonomic carry handles Dual-angle floor monitor positioning options Solid polypropylene construction

Samson Technologies Corp.

Designed to encompass the key elements of power, portability and exceptional sound, Auro D412 is a lightweight, 2-way active loudspeaker enclosure that combines superior components and meticulous engineering. Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement. Pump it Up Auro D412 was designed to provide clear, full-range live sound reinforcement in a variety of applications. Whether you're a karaoke diva, singer/songwriter, DJ, or full band gigging in a medium-sized performance space, Auro D412 guarantees you an immensely powerful, sonically pure and highly mobile sound. In addition, the speaker enclosure's floor monitor positioning angles lends Auro D412 perfectly to near-field and far-field monitoring applications. Podium Power Take command of the boardroom podium with Auro D412. When integrated into a PA system, the speaker provides the perfect solution for a business professional leading any sort of presentation. No matter the application (presentations, company meetings, corporate events, etc.), the unit will allow you to convey your ideas to your audience clearly. Interactive Education In addition to all students, teachers and professors utilizing Auro D412 in some of the same circumstances as business professionals (presentat

  • Compact, lightweight 2-way active loudspeaker system
  • D412: 12-inch extended range low frequency driver
  • 1.34-inch (34mm) compression driver with 1-inch exit
  • 400 watts of output power
  • XLR mic input
  • 1/4-inch line input
  • Volume control
  • 2-band equalizer (Bass and Treble Controls)
  • Line output allows daisy chaining of additional speakers
  • Built-in Optimax compressor/limiter with two-stage speaker protection
  • 1-3/8-inch pole mount receptacle
  • Two oversized ergonomic carry handles
  • Dual-angle floor monitor positioning options
  • Solid polypropylene construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Auro D412
Product Name 2-Way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
PLS Full range, 3
Specs
Nominal Power 12 watts
Sensitivity 83.6 dB
Resonance Frequency 105 Hz
View Details
2 suppliers