Visual Sound, Inc. Playback Monitors Auro 3

Description
Samson Technologies Corp. The Auro 3 feature a 3-1/2-inch Mica Impregnated cone, Butyl Surround Woofer in 2-way sealed cabinets, matched with 13mm PEI Dome Tweeters. With 100 watts of peak power handling the Auro 3 can provide big sound from a small, low profile enclosure, perfect for multimedia or background music applications.
Description
Samson Technologies Corp. The Auro 3 feature a 3-1/2-inch Mica Impregnated cone, Butyl Surround Woofer in 2-way sealed cabinets, matched with 13mm PEI Dome Tweeters. With 100 watts of peak power handling the Auro 3 can provide big sound from a small, low profile enclosure, perfect for multimedia or background music applications.

Suppliers

Company
Product
Description
Supplier Links
Playback Monitors - Auro 3 - Visual Sound, Inc.
Broomall, PA, USA
Playback Monitors
Auro 3
Playback Monitors Auro 3
Samson Technologies Corp. The Auro 3 feature a 3-1/2-inch Mica Impregnated cone, Butyl Surround Woofer in 2-way sealed cabinets, matched with 13mm PEI Dome Tweeters. With 100 watts of peak power handling the Auro 3 can provide big sound from a small, low profile enclosure, perfect for multimedia or background music applications.

Samson Technologies Corp.

The Auro 3 feature a 3-1/2-inch Mica Impregnated cone, Butyl Surround Woofer in 2-way sealed cabinets, matched with 13mm PEI Dome Tweeters. With 100 watts of peak power handling the Auro 3 can provide big sound from a small, low profile enclosure, perfect for multimedia or background music applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Auro 3
Product Name Playback Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details