Visual Sound, Inc. Handheld Cardioid Dynamic Microphone/Transmitter ATW-T220a (2000 Series)

Description
Audio-Technica U.S., Inc. For more information, see 2000 Series Wireless Systems.
Description
Audio-Technica U.S., Inc. For more information, see 2000 Series Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
Handheld Cardioid Dynamic Microphone/Transmitter - ATW-T220a (2000 Series) - Visual Sound, Inc.
Broomall, PA, USA
Handheld Cardioid Dynamic Microphone/Transmitter
ATW-T220a (2000 Series)
Handheld Cardioid Dynamic Microphone/Transmitter ATW-T220a (2000 Series)
Audio-Technica U.S., Inc. For more information, see 2000 Series Wireless Systems.

Audio-Technica U.S., Inc.

For more information, see 2000 Series Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-T220a (2000 Series)
Product Name Handheld Cardioid Dynamic Microphone/Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details