Visual Sound, Inc. UniPak® Transmitter ATW-T210a (2000 Series)

Description
Audio-Technica U.S., Inc. For more information, see 2000 Series Wireless Systems.
Description
Audio-Technica U.S., Inc. For more information, see 2000 Series Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
UniPak® Transmitter - ATW-T210a (2000 Series) - Visual Sound, Inc.
Broomall, PA, USA
UniPak® Transmitter
ATW-T210a (2000 Series)
UniPak® Transmitter ATW-T210a (2000 Series)
Audio-Technica U.S., Inc. For more information, see 2000 Series Wireless Systems.

Audio-Technica U.S., Inc.

For more information, see 2000 Series Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-T210a (2000 Series)
Product Name UniPak® Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Dynamic Vocal Microphone - f50 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 2.5 mV/Pa (17237 mV/psi)
View Details