Visual Sound, Inc. Plug-On Transmitter ATW-T1802

Description
Audio-Technica U.S., Inc. For more information, please see 1800 Series Wireless Systems.
Description
Audio-Technica U.S., Inc. For more information, please see 1800 Series Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
Plug-On Transmitter - ATW-T1802 - Visual Sound, Inc.
Broomall, PA, USA
Plug-On Transmitter
ATW-T1802
Plug-On Transmitter ATW-T1802
Audio-Technica U.S., Inc. For more information, please see 1800 Series Wireless Systems.

Audio-Technica U.S., Inc.

For more information, please see 1800 Series Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-T1802
Product Name Plug-On Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM6 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 19000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details