Visual Sound, Inc. Remote Mute Switch ATW-RMS2

Description
Audio-Technica U.S., Inc. Audio-Technica's streamlined, lightweight ATW-RMS2 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RMS2 features a push-button switch that provides audio muting with no annoying clicks or pops. The switch position can be felt while worn in a pocket or under vestments in a house-of-worship setting. Ideal for house-of-worship settings, as well as for use by public speakers and others who need the ability to remotely mute a wireless microphone, the ATW-RMS2 is designed to be installed between an Audio-Technica wireless microphone using a 4-pin HRS-type connector and its associated UniPak® body-back wireless transmitter. The ATW-RMS2 is supplied with a permanently attached 18" cable terminated with a 4-pin HRS-type connector that attaches to the input jack on a UniPak® transmitter. It features durable polycarbonate construction with a belt clip provided for ease of wear.
Description
Audio-Technica U.S., Inc. Audio-Technica's streamlined, lightweight ATW-RMS2 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RMS2 features a push-button switch that provides audio muting with no annoying clicks or pops. The switch position can be felt while worn in a pocket or under vestments in a house-of-worship setting. Ideal for house-of-worship settings, as well as for use by public speakers and others who need the ability to remotely mute a wireless microphone, the ATW-RMS2 is designed to be installed between an Audio-Technica wireless microphone using a 4-pin HRS-type connector and its associated UniPak® body-back wireless transmitter. The ATW-RMS2 is supplied with a permanently attached 18" cable terminated with a 4-pin HRS-type connector that attaches to the input jack on a UniPak® transmitter. It features durable polycarbonate construction with a belt clip provided for ease of wear.

Suppliers

Company
Product
Description
Supplier Links
Remote Mute Switch - ATW-RMS2 - Visual Sound, Inc.
Broomall, PA, USA
Remote Mute Switch
ATW-RMS2
Remote Mute Switch ATW-RMS2
Audio-Technica U.S., Inc. Audio-Technica's streamlined, lightweight ATW-RMS2 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RMS2 features a push-button switch that provides audio muting with no annoying clicks or pops. The switch position can be felt while worn in a pocket or under vestments in a house-of-worship setting. Ideal for house-of-worship settings, as well as for use by public speakers and others who need the ability to remotely mute a wireless microphone, the ATW-RMS2 is designed to be installed between an Audio-Technica wireless microphone using a 4-pin HRS-type connector and its associated UniPak® body-back wireless transmitter. The ATW-RMS2 is supplied with a permanently attached 18" cable terminated with a 4-pin HRS-type connector that attaches to the input jack on a UniPak® transmitter. It features durable polycarbonate construction with a belt clip provided for ease of wear.

Audio-Technica U.S., Inc.

Audio-Technica's streamlined, lightweight ATW-RMS2 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. The ATW-RMS2 features a push-button switch that provides audio muting with no annoying clicks or pops. The switch position can be felt while worn in a pocket or under vestments in a house-of-worship setting.
Ideal for house-of-worship settings, as well as for use by public speakers and others who need the ability to remotely mute a wireless microphone, the ATW-RMS2 is designed to be installed between an Audio-Technica wireless microphone using a 4-pin HRS-type connector and its associated UniPak® body-back wireless transmitter.
The ATW-RMS2 is supplied with a permanently attached 18" cable terminated with a 4-pin HRS-type connector that attaches to the input jack on a UniPak® transmitter. It features durable polycarbonate construction with a belt clip provided for ease of wear.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-RMS2
Product Name Remote Mute Switch
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM5 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details