Visual Sound, Inc. Remote Mute Switch ATW-RMS1

Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-RMS1 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. Ideal for sporting event referees, ministers, public speakers and other performers who need the ability to remotely mute a wireless microphone, the ATW-RMS1 remote mute switch is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RMS1 features a toggle switch with positive "on" - "off" function. It is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty switch are built to withstand rugged use. A durable belt clip is provided for ease of wear.
Description
Audio-Technica U.S., Inc. The Audio-Technica ATW-RMS1 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. Ideal for sporting event referees, ministers, public speakers and other performers who need the ability to remotely mute a wireless microphone, the ATW-RMS1 remote mute switch is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RMS1 features a toggle switch with positive "on" - "off" function. It is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty switch are built to withstand rugged use. A durable belt clip is provided for ease of wear.

Suppliers

Company
Product
Description
Supplier Links
Remote Mute Switch - ATW-RMS1 - Visual Sound, Inc.
Broomall, PA, USA
Remote Mute Switch
ATW-RMS1
Remote Mute Switch ATW-RMS1
Audio-Technica U.S., Inc. The Audio-Technica ATW-RMS1 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation. Ideal for sporting event referees, ministers, public speakers and other performers who need the ability to remotely mute a wireless microphone, the ATW-RMS1 remote mute switch is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter. The ATW-RMS1 features a toggle switch with positive "on" - "off" function. It is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty switch are built to withstand rugged use. A durable belt clip is provided for ease of wear.

Audio-Technica U.S., Inc.

The Audio-Technica ATW-RMS1 remote mute switch allows you to mute your Audio-Technica wireless microphone quickly and easily during a presentation.
Ideal for sporting event referees, ministers, public speakers and other performers who need the ability to remotely mute a wireless microphone, the ATW-RMS1 remote mute switch is designed to be installed between a wireless microphone using an HRS-type connector and its associated UniPak™ body-pack wireless transmitter.
The ATW-RMS1 features a toggle switch with positive "on" - "off" function. It is supplied with a permanently attached 22" cable terminated with an HRS-type connector that attaches to the input jack on a UniPak™ transmitter. Its all-metal construction and heavy-duty switch are built to withstand rugged use. A durable belt clip is provided for ease of wear.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-RMS1
Product Name Remote Mute Switch
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details