Visual Sound, Inc. UHF Antenna Distribution System ATW-DA49

Description
Audio-Technica U.S., Inc. The ATW-DA49 is a UHF (wide-band 440-900 MHz) active unity-gain diversity antenna distribution system that enables one pair of antennas to feed multiple wireless systems. Provides two "1-in, 4-out" RF channels; connects a pair of antennas to as many as four wireless receivers. Either passive or active antennas may be used. Both input jacks offer switchable +12V DC output on their center pins to operate Audio-Technica powered antennas or other in-line RF devices if desired. The unit features all-metal construction for extreme durability and protection from radio frequency interference. The ATW-DA49 is designed to complement Audio-Technica 2000 and 3000 Series wireless systems. It is also suitable for many other wireless systems operating within the 440-900 MHz range. Includes ten RF cables, front-mount antenna cables and connectors, four DC power cables, +12V DC desktop power supply with detachable IEC power cable, and ATW-RM1 rack-mount hardware kit to permit attachment in a standard 19" rack space.
Description
Audio-Technica U.S., Inc. The ATW-DA49 is a UHF (wide-band 440-900 MHz) active unity-gain diversity antenna distribution system that enables one pair of antennas to feed multiple wireless systems. Provides two "1-in, 4-out" RF channels; connects a pair of antennas to as many as four wireless receivers. Either passive or active antennas may be used. Both input jacks offer switchable +12V DC output on their center pins to operate Audio-Technica powered antennas or other in-line RF devices if desired. The unit features all-metal construction for extreme durability and protection from radio frequency interference. The ATW-DA49 is designed to complement Audio-Technica 2000 and 3000 Series wireless systems. It is also suitable for many other wireless systems operating within the 440-900 MHz range. Includes ten RF cables, front-mount antenna cables and connectors, four DC power cables, +12V DC desktop power supply with detachable IEC power cable, and ATW-RM1 rack-mount hardware kit to permit attachment in a standard 19" rack space.

Suppliers

Company
Product
Description
Supplier Links
UHF Antenna Distribution System - ATW-DA49 - Visual Sound, Inc.
Broomall, PA, USA
UHF Antenna Distribution System
ATW-DA49
UHF Antenna Distribution System ATW-DA49
Audio-Technica U.S., Inc. The ATW-DA49 is a UHF (wide-band 440-900 MHz) active unity-gain diversity antenna distribution system that enables one pair of antennas to feed multiple wireless systems. Provides two "1-in, 4-out" RF channels; connects a pair of antennas to as many as four wireless receivers. Either passive or active antennas may be used. Both input jacks offer switchable +12V DC output on their center pins to operate Audio-Technica powered antennas or other in-line RF devices if desired. The unit features all-metal construction for extreme durability and protection from radio frequency interference. The ATW-DA49 is designed to complement Audio-Technica 2000 and 3000 Series wireless systems. It is also suitable for many other wireless systems operating within the 440-900 MHz range. Includes ten RF cables, front-mount antenna cables and connectors, four DC power cables, +12V DC desktop power supply with detachable IEC power cable, and ATW-RM1 rack-mount hardware kit to permit attachment in a standard 19" rack space.

Audio-Technica U.S., Inc.

The ATW-DA49 is a UHF (wide-band 440-900 MHz) active unity-gain diversity antenna distribution system that enables one pair of antennas to feed multiple wireless systems. Provides two "1-in, 4-out" RF channels; connects a pair of antennas to as many as four wireless receivers. Either passive or active antennas may be used. Both input jacks offer switchable +12V DC output on their center pins to operate Audio-Technica powered antennas or other in-line RF devices if desired. The unit features all-metal construction for extreme durability and protection from radio frequency interference. The ATW-DA49 is designed to complement Audio-Technica 2000 and 3000 Series wireless systems. It is also suitable for many other wireless systems operating within the 440-900 MHz range. Includes ten RF cables, front-mount antenna cables and connectors, four DC power cables, +12V DC desktop power supply with detachable IEC power cable, and ATW-RM1 rack-mount hardware kit to permit attachment in a standard 19" rack space.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-DA49
Product Name UHF Antenna Distribution System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details