Visual Sound, Inc. VHF Ground-Plane Antenna ATW-A10

Description
Audio-Technica U.S., Inc. Pair of deluxe VHF ground-plane antennas with 5/8"-27 thread in bases for mounting to microphone stands, etc. Takes RF cables with PL259 connectors, not included.
Description
Audio-Technica U.S., Inc. Pair of deluxe VHF ground-plane antennas with 5/8"-27 thread in bases for mounting to microphone stands, etc. Takes RF cables with PL259 connectors, not included.

Suppliers

Company
Product
Description
Supplier Links
VHF Ground-Plane Antenna - ATW-A10 - Visual Sound, Inc.
Broomall, PA, USA
VHF Ground-Plane Antenna
ATW-A10
VHF Ground-Plane Antenna ATW-A10
Audio-Technica U.S., Inc. Pair of deluxe VHF ground-plane antennas with 5/8"-27 thread in bases for mounting to microphone stands, etc. Takes RF cables with PL259 connectors, not included.

Audio-Technica U.S., Inc.

Pair of deluxe VHF ground-plane antennas with 5/8"-27 thread in bases for mounting to microphone stands, etc. Takes RF cables with PL259 connectors, not included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATW-A10
Product Name VHF Ground-Plane Antenna
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details