Visual Sound, Inc. Garden Speaker (Short Base) 8 Ohm ATS183GS8

Description
Atlas Sound The new Atlas Sound garden speakers, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. One model includes a short base for surface mounting and the other has a deeper base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. The enclosure is available in green finish. Available in a green finish Choice of deep base for landscaping or shallow base for surface or shallow bed mounting (both have easy conduit mounting positions with drill points) Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm version Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs. Shallow base has drill points for 4" square, 2-gang EO box, or 1-gang box on its bottom for mounting to a deck or patio
Description
Atlas Sound The new Atlas Sound garden speakers, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. One model includes a short base for surface mounting and the other has a deeper base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. The enclosure is available in green finish. Available in a green finish Choice of deep base for landscaping or shallow base for surface or shallow bed mounting (both have easy conduit mounting positions with drill points) Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm version Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs. Shallow base has drill points for 4" square, 2-gang EO box, or 1-gang box on its bottom for mounting to a deck or patio

Suppliers

Company
Product
Description
Supplier Links
Garden Speaker (Short Base) 8 Ohm - ATS183GS8 - Visual Sound, Inc.
Broomall, PA, USA
Garden Speaker (Short Base) 8 Ohm
ATS183GS8
Garden Speaker (Short Base) 8 Ohm ATS183GS8
Atlas Sound The new Atlas Sound garden speakers, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter. The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. One model includes a short base for surface mounting and the other has a deeper base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landsca ping process and also eliminates the potential for theft from the construction site. The Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. The enclosure is available in green finish. Available in a green finish Choice of deep base for landscaping or shallow base for surface or shallow bed mounting (both have easy conduit mounting positions with drill points) Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern Hi-Fidelity 8 Ohm version Revolutionary two-piece design allows for two-phase installation Rugged construction can support up to 250 lbs. Shallow base has drill points for 4" square, 2-gang EO box, or 1-gang box on its bottom for mounting to a deck or patio

Atlas Sound

The new Atlas Sound garden speakers, designed for theme parks, hotels, or any architecturally landscaped area, simplify installation and deliver deep, rich sound. The speaker is a coaxial 8", polypropylene/kevlar cone with rubber surround, 1.5" voice coil, 21 oz. magnet and a 1/2" mylar dome tweeter.
The Atlas Sound garden speakers are designed to blend into any environment. They are available with two different base models. One model includes a short base for surface mounting and the other has a deeper base for in-landscape burial. The two-piece design allows for a two-phase installation. In phase one, the base is installed. Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landscaping process and also eliminates the potential for theft from the construction site. The Garden Speaker base even has a protective cover to keep debris out during construction. Inside the enclosure is a durable 8" coaxial speaker with a great sounding 360-degree horizontal dispersion pattern. The enclosure is made of stable polyethylene, which ensures performance in even the most temperamental and unpredictable climates. The enclosure is available in green finish.

  • Available in a green finish
  • Choice of deep base for landscaping or shallow base for surface or shallow bed mounting (both have easy conduit mounting positions with drill points)
  • Down firing speaker cannot collect dust or condensation and is protected by triple layer grille assembly
  • Durable 8" coaxial speakers with a 360-degree horizontal dispersion pattern
  • Hi-Fidelity 8 Ohm version
  • Revolutionary two-piece design allows for two-phase installation
  • Rugged construction can support up to 250 lbs.
  • Shallow base has drill points for 4" square, 2-gang EO box, or 1-gang box on its bottom for mounting to a deck or patio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ATS183GS8
Product Name Garden Speaker (Short Base) 8 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details