Visual Sound, Inc. Cardioid Condenser Headworn Microphone ATM75cW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See ATM75.
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See ATM75.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Headworn Microphone - ATM75cW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Headworn Microphone
ATM75cW
Cardioid Condenser Headworn Microphone ATM75cW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See ATM75.

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen. See ATM75.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ATM75cW
Product Name Cardioid Condenser Headworn Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details