Audio-Technica U.S., Inc.
A perfect choice for project studio engineers, home recordists and recording musicians, Audio-Technica's ATH-M30 dynamic stereo headphones offer the highest level of sonic accuracy in a design engineered to provide maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides exceptional clarity and superior isolation in high-volume listening situations. Features include: neodymium magnet structure; lightweight, adjustable cushioned headband; gold-plated stereo 1/8" (3.5 mm) connector with strain relief and snap-on ¼" (6.3 mm) adapter; ultra-flexible 11' cable with single-side exit.
Exceptional clarity and sonic accuracy for mixing
High power handling for tracking sessions
Circumaural design ensures superior isolation
40 mm diameter drivers, neodymium magnets and CCAW voice coils
Adjustable cushioned headband and lightweight design for maximum comfort
OFC litz wire cables, convenient one-side exit
Gold-plated stereo 1/8" (3.5 mm) connector with strain relief and professional screw-on 1/4" (6.3 mm) adapter
Audio-Technica U.S., Inc.
A perfect choice for project studio engineers, home recordists and recording musicians, Audio-Technica's ATH-M30 dynamic stereo headphones offer the highest level of sonic accuracy in a design engineered to provide maximum comfort for hours of listening. The headphones' low-profile, closed-back design provides exceptional clarity and superior isolation in high-volume listening situations. Features include: neodymium magnet structure; lightweight, adjustable cushioned headband; gold-plated stereo 1/8" (3.5 mm) connector with strain relief and snap-on ¼" (6.3 mm) adapter; ultra-flexible 11' cable with single-side exit.
- Exceptional clarity and sonic accuracy for mixing
- High power handling for tracking sessions
- Circumaural design ensures superior isolation
- 40 mm diameter drivers, neodymium magnets and CCAW voice coils
- Adjustable cushioned headband and lightweight design for maximum comfort
- OFC litz wire cables, convenient one-side exit
- Gold-plated stereo 1/8" (3.5 mm) connector with strain relief and professional screw-on 1/4" (6.3 mm) adapter