Visual Sound, Inc. Noise-cancelling Condenser Headworn Microphone AT889cW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Rugged, moisture-resistant construction designed for aerobics instruction and other demanding applications. Includes windscreen and cable clip.
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Rugged, moisture-resistant construction designed for aerobics instruction and other demanding applications. Includes windscreen and cable clip.

Suppliers

Company
Product
Description
Supplier Links
Noise-cancelling Condenser Headworn Microphone - AT889cW - Visual Sound, Inc.
Broomall, PA, USA
Noise-cancelling Condenser Headworn Microphone
AT889cW
Noise-cancelling Condenser Headworn Microphone AT889cW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Rugged, moisture-resistant construction designed for aerobics instruction and other demanding applications. Includes windscreen and cable clip.

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Rugged, moisture-resistant construction designed for aerobics instruction and other demanding applications. Includes windscreen and cable clip.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT889cW
Product Name Noise-cancelling Condenser Headworn Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details