Visual Sound, Inc. Line + Gradient Condenser Microphone AT875R

Description
Audio-Technica U.S., Inc. Audio-Technica's AT875R is designed for video production and broadcast (ENG/EFP) audio acquisition. Audio-Technica's shortest shotgun microphone, it mounts conveniently on a DV camcorder without adding noticeable heft, and is ideal for use with compact digital cameras. This high-performance microphone offers a narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic.
Description
Audio-Technica U.S., Inc. Audio-Technica's AT875R is designed for video production and broadcast (ENG/EFP) audio acquisition. Audio-Technica's shortest shotgun microphone, it mounts conveniently on a DV camcorder without adding noticeable heft, and is ideal for use with compact digital cameras. This high-performance microphone offers a narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic.

Suppliers

Company
Product
Description
Supplier Links
Line + Gradient Condenser Microphone - AT875R - Visual Sound, Inc.
Broomall, PA, USA
Line + Gradient Condenser Microphone
AT875R
Line + Gradient Condenser Microphone AT875R
Audio-Technica U.S., Inc. Audio-Technica's AT875R is designed for video production and broadcast (ENG/EFP) audio acquisition. Audio-Technica's shortest shotgun microphone, it mounts conveniently on a DV camcorder without adding noticeable heft, and is ideal for use with compact digital cameras. This high-performance microphone offers a narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic.

Audio-Technica U.S., Inc.

Audio-Technica's AT875R is designed for video production and broadcast (ENG/EFP) audio acquisition. Audio-Technica's shortest shotgun microphone, it mounts conveniently on a DV camcorder without adding noticeable heft, and is ideal for use with compact digital cameras. This high-performance microphone offers a narrow acceptance angle of line + gradient design. It also features smooth, natural-sounding on-axis audio quality and excellent off-axis rejection of sound arriving from the sides and rear of mic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT875R
Product Name Line + Gradient Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers