Visual Sound, Inc. Microphone Desk Stand with switch and external contact closure AT8666RSC

Description
Audio-Technica U.S., Inc. This quick-mount plug-in desk stand features a user-programmable switch and an external contact closure. The sturdy metal base is equipped with a 3-pin XLRF-type in, and a 5-pin XLRM-type output connector. It is designed to fit any phantom-powered gooseneck microphone with an XLRM-type output.
Description
Audio-Technica U.S., Inc. This quick-mount plug-in desk stand features a user-programmable switch and an external contact closure. The sturdy metal base is equipped with a 3-pin XLRF-type in, and a 5-pin XLRM-type output connector. It is designed to fit any phantom-powered gooseneck microphone with an XLRM-type output.

Suppliers

Company
Product
Description
Supplier Links
Microphone Desk Stand with switch and external contact closure - AT8666RSC - Visual Sound, Inc.
Broomall, PA, USA
Microphone Desk Stand with switch and external contact closure
AT8666RSC
Microphone Desk Stand with switch and external contact closure AT8666RSC
Audio-Technica U.S., Inc. This quick-mount plug-in desk stand features a user-programmable switch and an external contact closure. The sturdy metal base is equipped with a 3-pin XLRF-type in, and a 5-pin XLRM-type output connector. It is designed to fit any phantom-powered gooseneck microphone with an XLRM-type output.

Audio-Technica U.S., Inc.

This quick-mount plug-in desk stand features a user-programmable switch and an external contact closure. The sturdy metal base is equipped with a 3-pin XLRF-type in, and a 5-pin XLRM-type output connector. It is designed to fit any phantom-powered gooseneck microphone with an XLRM-type output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8666RSC
Product Name Microphone Desk Stand with switch and external contact closure
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details