Visual Sound, Inc. Microphone Desk Stand AT8666

Description
Audio-Technica U.S., Inc. The low-profile AT8666 microphone desk stand allows gooseneck microphones to be quickly mounted in applications not suited for permanent installation. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with XLRM-type output.
Description
Audio-Technica U.S., Inc. The low-profile AT8666 microphone desk stand allows gooseneck microphones to be quickly mounted in applications not suited for permanent installation. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with XLRM-type output.

Suppliers

Company
Product
Description
Supplier Links
Microphone Desk Stand - AT8666 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Desk Stand
AT8666
Microphone Desk Stand AT8666
Audio-Technica U.S., Inc. The low-profile AT8666 microphone desk stand allows gooseneck microphones to be quickly mounted in applications not suited for permanent installation. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with XLRM-type output.

Audio-Technica U.S., Inc.

The low-profile AT8666 microphone desk stand allows gooseneck microphones to be quickly mounted in applications not suited for permanent installation. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output connector. It is designed to fit any gooseneck microphone with XLRM-type output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8666
Product Name Microphone Desk Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details