Visual Sound, Inc. Microphone Shock Mount AT8416

Description
Audio-Technica U.S., Inc. *Intended for use with gooseneck microphones mounted on lecterns, pulpits, conference tables and similar surfaces *Effectively isolates microphone from noise, shock and vibration transmitted through the mounting surface *Eliminates pickup of low-frequency resonances caused by mechanical coupling *Compatible with Audio-Technica "adapter-mount" and "quick-mount" gooseneck microphones For a complete listing of A-T's microphone mounts, please visit www.audio-technica.c om.
Description
Audio-Technica U.S., Inc. *Intended for use with gooseneck microphones mounted on lecterns, pulpits, conference tables and similar surfaces *Effectively isolates microphone from noise, shock and vibration transmitted through the mounting surface *Eliminates pickup of low-frequency resonances caused by mechanical coupling *Compatible with Audio-Technica "adapter-mount" and "quick-mount" gooseneck microphones For a complete listing of A-T's microphone mounts, please visit www.audio-technica.c om.

Suppliers

Company
Product
Description
Supplier Links
Microphone Shock Mount - AT8416 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Shock Mount
AT8416
Microphone Shock Mount AT8416
Audio-Technica U.S., Inc. *Intended for use with gooseneck microphones mounted on lecterns, pulpits, conference tables and similar surfaces *Effectively isolates microphone from noise, shock and vibration transmitted through the mounting surface *Eliminates pickup of low-frequency resonances caused by mechanical coupling *Compatible with Audio-Technica "adapter-mount" and "quick-mount" gooseneck microphones For a complete listing of A-T's microphone mounts, please visit www.audio-technica.c om.

Audio-Technica U.S., Inc.

*Intended for use with gooseneck microphones mounted on lecterns, pulpits, conference tables and similar surfaces *Effectively isolates microphone from noise, shock and vibration transmitted through the mounting surface *Eliminates pickup of low-frequency resonances caused by mechanical coupling *Compatible with Audio-Technica "adapter-mount" and "quick-mount" gooseneck microphones

  • For a complete listing of A-T's microphone mounts, please visit www.audio-technica.com.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8416
Product Name Microphone Shock Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details