Visual Sound, Inc. Cardioid Condenser Lavalier Microphone AT831cW

Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen and clothing clip. See AT831R.
Description
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen and clothing clip. See AT831R.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Lavalier Microphone - AT831cW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Lavalier Microphone
AT831cW
Cardioid Condenser Lavalier Microphone AT831cW
Audio-Technica U.S., Inc. Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen and clothing clip. See AT831R.

Audio-Technica U.S., Inc.

Terminated with locking 4-pin connector for A-T UniPak® body-pack wireless transmitters. 55" (1.4 m) cable. Includes windscreen and clothing clip. See AT831R.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT831cW
Product Name Cardioid Condenser Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details