Visual Sound, Inc. Subcardioid Dynamic Console Microphone AT808G

Description
Audio-Technica U.S., Inc. Designed for use as a quality talk-back microphone in entertainment, commercial and industrial applications, the AT808G features a versatile gooseneck design that allows for unlimited positioning and dependable performance. Its custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise. The mic's subcardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source. Designed for use as a quality talk-back microphone Dependable performance for entertainment, commercial and industrial applications Custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise Protective windscreen and rugged construction Plugs directly into an XLRF-type surface or cable connector Overall length of 16.2" (417.2 mm)
Description
Audio-Technica U.S., Inc. Designed for use as a quality talk-back microphone in entertainment, commercial and industrial applications, the AT808G features a versatile gooseneck design that allows for unlimited positioning and dependable performance. Its custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise. The mic's subcardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source. Designed for use as a quality talk-back microphone Dependable performance for entertainment, commercial and industrial applications Custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise Protective windscreen and rugged construction Plugs directly into an XLRF-type surface or cable connector Overall length of 16.2" (417.2 mm)

Suppliers

Company
Product
Description
Supplier Links
Subcardioid Dynamic Console Microphone - AT808G - Visual Sound, Inc.
Broomall, PA, USA
Subcardioid Dynamic Console Microphone
AT808G
Subcardioid Dynamic Console Microphone AT808G
Audio-Technica U.S., Inc. Designed for use as a quality talk-back microphone in entertainment, commercial and industrial applications, the AT808G features a versatile gooseneck design that allows for unlimited positioning and dependable performance. Its custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise. The mic's subcardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source. Designed for use as a quality talk-back microphone Dependable performance for entertainment, commercial and industrial applications Custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise Protective windscreen and rugged construction Plugs directly into an XLRF-type surface or cable connector Overall length of 16.2" (417.2 mm)

Audio-Technica U.S., Inc.

Designed for use as a quality talk-back microphone in entertainment, commercial and industrial applications, the AT808G features a versatile gooseneck design that allows for unlimited positioning and dependable performance. Its custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise. The mic's subcardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of desired sound source.

  • Designed for use as a quality talk-back microphone
  • Dependable performance for entertainment, commercial and industrial applications
  • Custom-tailored frequency response ensures excellent intelligibility in environments with excessive ambient noise
  • Protective windscreen and rugged construction
  • Plugs directly into an XLRF-type surface or cable connector
  • Overall length of 16.2" (417.2 mm)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT808G
Product Name Subcardioid Dynamic Console Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details