Visual Sound, Inc. Line + Gradient Condenser Microphone AT8015

Description
Audio-Technica U.S., Inc. Designed for video production and broadcast (ENG/EFP) audio acquisition, the AT8015 provides the narrow acceptance angle desirable for long-distance sound pickup, along with excellent sound rejection from the sides and rear of mic. The roll-off position reduces the pickup of low-frequency ambient noise (such as traffic, air-handling systems, etc.), room reverberation and mechanically coupled vibrations.
Description
Audio-Technica U.S., Inc. Designed for video production and broadcast (ENG/EFP) audio acquisition, the AT8015 provides the narrow acceptance angle desirable for long-distance sound pickup, along with excellent sound rejection from the sides and rear of mic. The roll-off position reduces the pickup of low-frequency ambient noise (such as traffic, air-handling systems, etc.), room reverberation and mechanically coupled vibrations.

Suppliers

Company
Product
Description
Supplier Links
Line + Gradient Condenser Microphone - AT8015 - Visual Sound, Inc.
Broomall, PA, USA
Line + Gradient Condenser Microphone
AT8015
Line + Gradient Condenser Microphone AT8015
Audio-Technica U.S., Inc. Designed for video production and broadcast (ENG/EFP) audio acquisition, the AT8015 provides the narrow acceptance angle desirable for long-distance sound pickup, along with excellent sound rejection from the sides and rear of mic. The roll-off position reduces the pickup of low-frequency ambient noise (such as traffic, air-handling systems, etc.), room reverberation and mechanically coupled vibrations.

Audio-Technica U.S., Inc.

Designed for video production and broadcast (ENG/EFP) audio acquisition, the AT8015 provides the narrow acceptance angle desirable for long-distance sound pickup, along with excellent sound rejection from the sides and rear of mic. The roll-off position reduces the pickup of low-frequency ambient noise (such as traffic, air-handling systems, etc.), room reverberation and mechanically coupled vibrations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT8015
Product Name Line + Gradient Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers