Visual Sound, Inc. Bidirectional Ribbon Microphone AT4081

Description
Audio-Technica U.S., Inc. Delivering the warmth and natural sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4081 offers a robust build for long-lasting performance and higher output for maximum compatibility with microphone preamplifiers. With its low-profile stick design, this microphone is a natural for use on a wide range of instruments (horns, strings, drum overheads, orchestras and more) and guitar cabinets in recording studios and live-sound settings. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference. Low-profile stick design maximizes placement options Smooth, warm and natural sound tuned for instrument reproduction Audio-Technica ribbon design with 18 patents pending including proprietary MicroLinear™ ribbon imprint for superior durability Innovative dual ribbon construction for increased sensitivity Extremely powerful N50 neodymium magnets for high output level Superfine mesh guards against ribbon damage High-SPL capability and extended frequency response Handmade production - including ribbon corrugation, imprint and assembly Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers
Description
Audio-Technica U.S., Inc. Delivering the warmth and natural sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4081 offers a robust build for long-lasting performance and higher output for maximum compatibility with microphone preamplifiers. With its low-profile stick design, this microphone is a natural for use on a wide range of instruments (horns, strings, drum overheads, orchestras and more) and guitar cabinets in recording studios and live-sound settings. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference. Low-profile stick design maximizes placement options Smooth, warm and natural sound tuned for instrument reproduction Audio-Technica ribbon design with 18 patents pending including proprietary MicroLinear™ ribbon imprint for superior durability Innovative dual ribbon construction for increased sensitivity Extremely powerful N50 neodymium magnets for high output level Superfine mesh guards against ribbon damage High-SPL capability and extended frequency response Handmade production - including ribbon corrugation, imprint and assembly Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers

Suppliers

Company
Product
Description
Supplier Links
Bidirectional Ribbon Microphone - AT4081 - Visual Sound, Inc.
Broomall, PA, USA
Bidirectional Ribbon Microphone
AT4081
Bidirectional Ribbon Microphone AT4081
Audio-Technica U.S., Inc. Delivering the warmth and natural sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4081 offers a robust build for long-lasting performance and higher output for maximum compatibility with microphone preamplifiers. With its low-profile stick design, this microphone is a natural for use on a wide range of instruments (horns, strings, drum overheads, orchestras and more) and guitar cabinets in recording studios and live-sound settings. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference. Low-profile stick design maximizes placement options Smooth, warm and natural sound tuned for instrument reproduction Audio-Technica ribbon design with 18 patents pending including proprietary MicroLinear™ ribbon imprint for superior durability Innovative dual ribbon construction for increased sensitivity Extremely powerful N50 neodymium magnets for high output level Superfine mesh guards against ribbon damage High-SPL capability and extended frequency response Handmade production - including ribbon corrugation, imprint and assembly Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers

Audio-Technica U.S., Inc.

Delivering the warmth and natural sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4081 offers a robust build for long-lasting performance and higher output for maximum compatibility with microphone preamplifiers. With its low-profile stick design, this microphone is a natural for use on a wide range of instruments (horns, strings, drum overheads, orchestras and more) and guitar cabinets in recording studios and live-sound settings.
Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference.

  • Low-profile stick design maximizes placement options
  • Smooth, warm and natural sound tuned for instrument reproduction
  • Audio-Technica ribbon design with 18 patents pending including proprietary MicroLinear™ ribbon imprint for superior durability
  • Innovative dual ribbon construction for increased sensitivity
  • Extremely powerful N50 neodymium magnets for high output level
  • Superfine mesh guards against ribbon damage
  • High-SPL capability and extended frequency response
  • Handmade production - including ribbon corrugation, imprint and assembly
  • Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4081
Product Name Bidirectional Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details