Visual Sound, Inc. Bidirectional Ribbon Microphone AT4080

Description
Audio-Technica U.S., Inc. Delivering the warm, smooth sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4080 Ribbon Microphone offers a robust build for long-lasting, reliable performance and higher output for maximum compatibility with microphone preamplifiers. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference. Smooth, warm and natural high-fidelity sound for professional recording, broadcast and sound reinforcement Groundbreaking Audio-Technica ribbon design with 18 patents pending Proprietary MicroLinear™ ribbon imprint for superior durability Innovative dual ribbon construction for increased sensitivity Extremely powerful N50 neodymium magnets for high output level Ultra-fine mesh helps protect against ribbon damage Classic bidirectional (figure-of-eight) polar pattern picks up sounds equally from the front and back of the element High-SPL capability and extended frequency response Extended frequency response for natural audio reproduction Acoustic baffle system and extra large output transformer provide natural low-frequency response and extended dynamic range Handmade production - including ribbon corrugation, imprint and assembly Open acoustical environment of the housing assembly minimizes unwanted internal reflections Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers Custom shock mount provides superior isolation
Description
Audio-Technica U.S., Inc. Delivering the warm, smooth sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4080 Ribbon Microphone offers a robust build for long-lasting, reliable performance and higher output for maximum compatibility with microphone preamplifiers. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference. Smooth, warm and natural high-fidelity sound for professional recording, broadcast and sound reinforcement Groundbreaking Audio-Technica ribbon design with 18 patents pending Proprietary MicroLinear™ ribbon imprint for superior durability Innovative dual ribbon construction for increased sensitivity Extremely powerful N50 neodymium magnets for high output level Ultra-fine mesh helps protect against ribbon damage Classic bidirectional (figure-of-eight) polar pattern picks up sounds equally from the front and back of the element High-SPL capability and extended frequency response Extended frequency response for natural audio reproduction Acoustic baffle system and extra large output transformer provide natural low-frequency response and extended dynamic range Handmade production - including ribbon corrugation, imprint and assembly Open acoustical environment of the housing assembly minimizes unwanted internal reflections Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers Custom shock mount provides superior isolation

Suppliers

Company
Product
Description
Supplier Links
Bidirectional Ribbon Microphone - AT4080 - Visual Sound, Inc.
Broomall, PA, USA
Bidirectional Ribbon Microphone
AT4080
Bidirectional Ribbon Microphone AT4080
Audio-Technica U.S., Inc. Delivering the warm, smooth sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4080 Ribbon Microphone offers a robust build for long-lasting, reliable performance and higher output for maximum compatibility with microphone preamplifiers. Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference. Smooth, warm and natural high-fidelity sound for professional recording, broadcast and sound reinforcement Groundbreaking Audio-Technica ribbon design with 18 patents pending Proprietary MicroLinear™ ribbon imprint for superior durability Innovative dual ribbon construction for increased sensitivity Extremely powerful N50 neodymium magnets for high output level Ultra-fine mesh helps protect against ribbon damage Classic bidirectional (figure-of-eight) polar pattern picks up sounds equally from the front and back of the element High-SPL capability and extended frequency response Extended frequency response for natural audio reproduction Acoustic baffle system and extra large output transformer provide natural low-frequency response and extended dynamic range Handmade production - including ribbon corrugation, imprint and assembly Open acoustical environment of the housing assembly minimizes unwanted internal reflections Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers Custom shock mount provides superior isolation

Audio-Technica U.S., Inc.

Delivering the warm, smooth sound of a classic ribbon microphone, Audio-Technica's handcrafted AT4080 Ribbon Microphone offers a robust build for long-lasting, reliable performance and higher output for maximum compatibility with microphone preamplifiers.
Equally at home in recording studios and live-sound settings, the microphone features Audio-Technica's innovative MicroLinear™ ribbon imprint, which protects the dual ribbons from lateral flexing and distortion. With 18 patents pending, Audio-Technica's innovative ribbon transducer advances the evolution of ribbon microphone design. Experience the difference.

  • Smooth, warm and natural high-fidelity sound for professional recording, broadcast and sound reinforcement
  • Groundbreaking Audio-Technica ribbon design with 18 patents pending
  • Proprietary MicroLinear™ ribbon imprint for superior durability
  • Innovative dual ribbon construction for increased sensitivity
  • Extremely powerful N50 neodymium magnets for high output level
  • Ultra-fine mesh helps protect against ribbon damage
  • Classic bidirectional (figure-of-eight) polar pattern picks up sounds equally from the front and back of the element
  • High-SPL capability and extended frequency response
  • Extended frequency response for natural audio reproduction
  • Acoustic baffle system and extra large output transformer provide natural low-frequency response and extended dynamic range
  • Handmade production - including ribbon corrugation, imprint and assembly
  • Open acoustical environment of the housing assembly minimizes unwanted internal reflections
  • Phantom-powered active electronics provide stable impedance and higher output for maximum compatibility with microphone preamplifiers
  • Custom shock mount provides superior isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4080
Product Name Bidirectional Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details