Visual Sound, Inc. Cardioid Condenser Tube Microphone AT4060

Description
Audio-Technica U.S., Inc. Audio-Technica's AT4060 cardioid vacuum tube condenser brings the warmth of vintage tube sound to every shade of the SPL spectrum. With a dynamic range that far exceeds that of other tube microphones, it as easily captures the subtlest nuances of vocal and instrumental performance as it handles guitar cabinets and other extreme SPL environments. Featuring hand-selected, individually tested and aged tubes, the AT4060 achieves the coveted, classic sound of valve design without compromising the specification standards required for the most demanding recording situations. Audio-Technica takes no chances with this microphone's consistency and reliability: every AT4060 is individually tested and inspected for 100 percent quality assurance - rare in today's world of mass-marketed studio microphones. AT4060. Vintage sound, rock-solid reliability and amazing versatility for studio and live performance. From Audio-Technica's premium line of 40 Series condenser microphones. Vintage tube sound with the versatile performance necessary for the most demanding studio applications Wide dynamic range, low self-noise and high max SPL capability The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Regulated and heavily filtered heater current prevents noise contamination of audio signal chain Hand-selected tubes are individually tested and aged to maintain peak performance Large coupling transformer provides superior low-frequency linearity Custom shock mount provides superior isolation
Description
Audio-Technica U.S., Inc. Audio-Technica's AT4060 cardioid vacuum tube condenser brings the warmth of vintage tube sound to every shade of the SPL spectrum. With a dynamic range that far exceeds that of other tube microphones, it as easily captures the subtlest nuances of vocal and instrumental performance as it handles guitar cabinets and other extreme SPL environments. Featuring hand-selected, individually tested and aged tubes, the AT4060 achieves the coveted, classic sound of valve design without compromising the specification standards required for the most demanding recording situations. Audio-Technica takes no chances with this microphone's consistency and reliability: every AT4060 is individually tested and inspected for 100 percent quality assurance - rare in today's world of mass-marketed studio microphones. AT4060. Vintage sound, rock-solid reliability and amazing versatility for studio and live performance. From Audio-Technica's premium line of 40 Series condenser microphones. Vintage tube sound with the versatile performance necessary for the most demanding studio applications Wide dynamic range, low self-noise and high max SPL capability The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Regulated and heavily filtered heater current prevents noise contamination of audio signal chain Hand-selected tubes are individually tested and aged to maintain peak performance Large coupling transformer provides superior low-frequency linearity Custom shock mount provides superior isolation

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Tube Microphone - AT4060 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Tube Microphone
AT4060
Cardioid Condenser Tube Microphone AT4060
Audio-Technica U.S., Inc. Audio-Technica's AT4060 cardioid vacuum tube condenser brings the warmth of vintage tube sound to every shade of the SPL spectrum. With a dynamic range that far exceeds that of other tube microphones, it as easily captures the subtlest nuances of vocal and instrumental performance as it handles guitar cabinets and other extreme SPL environments. Featuring hand-selected, individually tested and aged tubes, the AT4060 achieves the coveted, classic sound of valve design without compromising the specification standards required for the most demanding recording situations. Audio-Technica takes no chances with this microphone's consistency and reliability: every AT4060 is individually tested and inspected for 100 percent quality assurance - rare in today's world of mass-marketed studio microphones. AT4060. Vintage sound, rock-solid reliability and amazing versatility for studio and live performance. From Audio-Technica's premium line of 40 Series condenser microphones. Vintage tube sound with the versatile performance necessary for the most demanding studio applications Wide dynamic range, low self-noise and high max SPL capability The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Regulated and heavily filtered heater current prevents noise contamination of audio signal chain Hand-selected tubes are individually tested and aged to maintain peak performance Large coupling transformer provides superior low-frequency linearity Custom shock mount provides superior isolation

Audio-Technica U.S., Inc.

Audio-Technica's AT4060 cardioid vacuum tube condenser brings the warmth of vintage tube sound to every shade of the SPL spectrum. With a dynamic range that far exceeds that of other tube microphones, it as easily captures the subtlest nuances of vocal and instrumental performance as it handles guitar cabinets and other extreme SPL environments. Featuring hand-selected, individually tested and aged tubes, the AT4060 achieves the coveted, classic sound of valve design without compromising the specification standards required for the most demanding recording situations. Audio-Technica takes no chances with this microphone's consistency and reliability: every AT4060 is individually tested and inspected for 100 percent quality assurance - rare in today's world of mass-marketed studio microphones. AT4060. Vintage sound, rock-solid reliability and amazing versatility for studio and live performance. From Audio-Technica's premium line of 40 Series condenser microphones.

  • Vintage tube sound with the versatile performance necessary for the most demanding studio applications
  • Wide dynamic range, low self-noise and high max SPL capability
  • The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use
  • Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone
  • Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity
  • Regulated and heavily filtered heater current prevents noise contamination of audio signal chain
  • Hand-selected tubes are individually tested and aged to maintain peak performance
  • Large coupling transformer provides superior low-frequency linearity
  • Custom shock mount provides superior isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4060
Product Name Cardioid Condenser Tube Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details