Visual Sound, Inc. Side-address Multi-pattern Condenser Microphone AT4050

Description
Audio-Technica U.S., Inc. Meet the studio condenser that captures every nuance. With three switchable polar patterns, the large-diaphragm Audio-Technica AT4050 exhibits a remarkable combination of qualities: high-SPL capability with transparent and airy uppers/mids complemented by rich low-end qualities. Its dual large diaphragms are gold-vaporized and aged for consistent, outstanding performance. A precision-machined, nickel-plated brass acoustic element baffle provides rock-solid element stability and exceptional sensitivity. Ideal for studio use and live sound productions with vocals, piano, strings, drum overheads, guitar amps, and more. Audio-Technica's AT4050. For performance that legends are made of. Transparent uppers/mids balanced by rich low-end qualities combine with advanced acoustic engineering for extensive performance capabilities and highest quality Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use Three switchable polar patterns: omni, cardioid, figure-of-eight Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Switchable 80 Hz hi-pass filter and 10 dB pad Custom shock mount provides superior isolation
Description
Audio-Technica U.S., Inc. Meet the studio condenser that captures every nuance. With three switchable polar patterns, the large-diaphragm Audio-Technica AT4050 exhibits a remarkable combination of qualities: high-SPL capability with transparent and airy uppers/mids complemented by rich low-end qualities. Its dual large diaphragms are gold-vaporized and aged for consistent, outstanding performance. A precision-machined, nickel-plated brass acoustic element baffle provides rock-solid element stability and exceptional sensitivity. Ideal for studio use and live sound productions with vocals, piano, strings, drum overheads, guitar amps, and more. Audio-Technica's AT4050. For performance that legends are made of. Transparent uppers/mids balanced by rich low-end qualities combine with advanced acoustic engineering for extensive performance capabilities and highest quality Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use Three switchable polar patterns: omni, cardioid, figure-of-eight Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Switchable 80 Hz hi-pass filter and 10 dB pad Custom shock mount provides superior isolation

Suppliers

Company
Product
Description
Supplier Links
Side-address Multi-pattern Condenser Microphone - AT4050 - Visual Sound, Inc.
Broomall, PA, USA
Side-address Multi-pattern Condenser Microphone
AT4050
Side-address Multi-pattern Condenser Microphone AT4050
Audio-Technica U.S., Inc. Meet the studio condenser that captures every nuance. With three switchable polar patterns, the large-diaphragm Audio-Technica AT4050 exhibits a remarkable combination of qualities: high-SPL capability with transparent and airy uppers/mids complemented by rich low-end qualities. Its dual large diaphragms are gold-vaporized and aged for consistent, outstanding performance. A precision-machined, nickel-plated brass acoustic element baffle provides rock-solid element stability and exceptional sensitivity. Ideal for studio use and live sound productions with vocals, piano, strings, drum overheads, guitar amps, and more. Audio-Technica's AT4050. For performance that legends are made of. Transparent uppers/mids balanced by rich low-end qualities combine with advanced acoustic engineering for extensive performance capabilities and highest quality Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use Three switchable polar patterns: omni, cardioid, figure-of-eight Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Switchable 80 Hz hi-pass filter and 10 dB pad Custom shock mount provides superior isolation

Audio-Technica U.S., Inc.

Meet the studio condenser that captures every nuance. With three switchable polar patterns, the large-diaphragm Audio-Technica AT4050 exhibits a remarkable combination of qualities: high-SPL capability with transparent and airy uppers/mids complemented by rich low-end qualities. Its dual large diaphragms are gold-vaporized and aged for consistent, outstanding performance. A precision-machined, nickel-plated brass acoustic element baffle provides rock-solid element stability and exceptional sensitivity. Ideal for studio use and live sound productions with vocals, piano, strings, drum overheads, guitar amps, and more. Audio-Technica's AT4050. For performance that legends are made of.

  • Transparent uppers/mids balanced by rich low-end qualities combine with advanced acoustic engineering for extensive performance capabilities and highest quality
  • Dual-diaphragm capsule design maintains precise polar pattern definition across the full frequency range of the microphone
  • The 2-micron-thick, vapor-deposited gold diaphragms undergo a five-step aging process so that the optimum characteristics achieved remain constant over years of use
  • Three switchable polar patterns: omni, cardioid, figure-of-eight
  • Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients
  • State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards
  • Switchable 80 Hz hi-pass filter and 10 dB pad
  • Custom shock mount provides superior isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4050
Product Name Side-address Multi-pattern Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details