Visual Sound, Inc. Omnidirectional Condenser Microphone AT4049b

Description
Audio-Technica U.S., Inc. Recommended for professional recording and critical applications in broadcast, this versatile microphone may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4049b consists of two modular subassemblies: an AT4900b-48 body and an AT4049b-EL omnidirectional head capsule (both available separately). Additional interchangeable capsules are available in cardioid (AT4051b-EL) and hypercardioid (AT4053b-EL).
Description
Audio-Technica U.S., Inc. Recommended for professional recording and critical applications in broadcast, this versatile microphone may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4049b consists of two modular subassemblies: an AT4900b-48 body and an AT4049b-EL omnidirectional head capsule (both available separately). Additional interchangeable capsules are available in cardioid (AT4051b-EL) and hypercardioid (AT4053b-EL).

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Condenser Microphone - AT4049b - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Condenser Microphone
AT4049b
Omnidirectional Condenser Microphone AT4049b
Audio-Technica U.S., Inc. Recommended for professional recording and critical applications in broadcast, this versatile microphone may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4049b consists of two modular subassemblies: an AT4900b-48 body and an AT4049b-EL omnidirectional head capsule (both available separately). Additional interchangeable capsules are available in cardioid (AT4051b-EL) and hypercardioid (AT4053b-EL).

Audio-Technica U.S., Inc.

Recommended for professional recording and critical applications in broadcast, this versatile microphone may be used with confidence in a wide variety of professional miking applications. Featuring direct-coupled balanced outputs for clean signals in high-output conditions, the microphone is totally free of the distortion associated with conventional transformer-coupled outputs. Its fast response to transients contributes to the open, transparent reproduction of even the most difficult-to-capture instruments. The microphone is fully RoHS-compliant - free from all substances specified in the EU directive on the reduction of hazardous substances (RoHS). The AT4049b consists of two modular subassemblies: an AT4900b-48 body and an AT4049b-EL omnidirectional head capsule (both available separately). Additional interchangeable capsules are available in cardioid (AT4051b-EL) and hypercardioid (AT4053b-EL).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4049b
Product Name Omnidirectional Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers