Visual Sound, Inc. Side-address Cardioid Condenser Microphone AT4040

Description
Audio-Technica U.S., Inc. The AT4040 side-address condenser microphone features an advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics. A marriage of technical precision and artistic inspiration, the AT4040 offers exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility. This ultra-consistent microphone may be used with confidence in a wide variety of studio and live miking applications, even under the stringent demands of digital recording systems. The AT4040's low-noise circuitry is symmetrical and transformerless, resulting in exceptional transient response and clean output signals for transparent reproduction of even the most troublesome of instruments and sound effects. Technically-advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics Externally polarized (DC bias) true condenser design Exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Custom shock mount provides superior isolation Switchable 80 Hz hi-pass filter and 10 dB pad
Description
Audio-Technica U.S., Inc. The AT4040 side-address condenser microphone features an advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics. A marriage of technical precision and artistic inspiration, the AT4040 offers exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility. This ultra-consistent microphone may be used with confidence in a wide variety of studio and live miking applications, even under the stringent demands of digital recording systems. The AT4040's low-noise circuitry is symmetrical and transformerless, resulting in exceptional transient response and clean output signals for transparent reproduction of even the most troublesome of instruments and sound effects. Technically-advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics Externally polarized (DC bias) true condenser design Exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Custom shock mount provides superior isolation Switchable 80 Hz hi-pass filter and 10 dB pad

Suppliers

Company
Product
Description
Supplier Links
Side-address Cardioid Condenser Microphone - AT4040 - Visual Sound, Inc.
Broomall, PA, USA
Side-address Cardioid Condenser Microphone
AT4040
Side-address Cardioid Condenser Microphone AT4040
Audio-Technica U.S., Inc. The AT4040 side-address condenser microphone features an advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics. A marriage of technical precision and artistic inspiration, the AT4040 offers exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility. This ultra-consistent microphone may be used with confidence in a wide variety of studio and live miking applications, even under the stringent demands of digital recording systems. The AT4040's low-noise circuitry is symmetrical and transformerless, resulting in exceptional transient response and clean output signals for transparent reproduction of even the most troublesome of instruments and sound effects. Technically-advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics Externally polarized (DC bias) true condenser design Exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Custom shock mount provides superior isolation Switchable 80 Hz hi-pass filter and 10 dB pad

Audio-Technica U.S., Inc.

The AT4040 side-address condenser microphone features an advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics. A marriage of technical precision and artistic inspiration, the AT4040 offers exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility. This ultra-consistent microphone may be used with confidence in a wide variety of studio and live miking applications, even under the stringent demands of digital recording systems. The AT4040's low-noise circuitry is symmetrical and transformerless, resulting in exceptional transient response and clean output signals for transparent reproduction of even the most troublesome of instruments and sound effects.

  • Technically-advanced large diaphragm tensioned specifically to provide smooth, natural sonic characteristics
  • Externally polarized (DC bias) true condenser design
  • Exceptionally low noise, wide dynamic range and high-SPL capability for greatest versatility
  • Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients
  • Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity
  • Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections
  • State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards
  • Custom shock mount provides superior isolation Switchable 80 Hz hi-pass filter and 10 dB pad
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4040
Product Name Side-address Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Wireless Systems Microphone - W3OM7 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 0.8000 mV/Pa (5516 mV/psi)
View Details