Visual Sound, Inc. Side-address Cardioid Condenser Microphone AT4033/CL

Description
Audio-Technica U.S., Inc. The classic edition of the legendary AT4033 microphone, the side-address AT4033/CL offers low-noise, symmetrical, transformerless circuitry that results in exceptional transient response and clean output signals. A studio classic and bluegrass favorite, the AT4033/CL cardioid studio condenser is the microphone that broke the US$1000-barrier in its class. A strong up-front presence characterizes the sonic signature of this 40 Series pro-audio classic. The AT4033/CL's 80Hz high-pass filter easily switches between flat frequency response and a low-end roll-off that diminishes ambient noise and popping with closely-miked vocals. Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity The 2-micron-thick, vapor-deposited gold diaphragm undergoes a five-step aging process so that the optimum characteristics achieved remain constant over years of use Floating-constructio n capsule assembly provides isolation from noise and vibration Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Custom shock mount provides superior isolation
Description
Audio-Technica U.S., Inc. The classic edition of the legendary AT4033 microphone, the side-address AT4033/CL offers low-noise, symmetrical, transformerless circuitry that results in exceptional transient response and clean output signals. A studio classic and bluegrass favorite, the AT4033/CL cardioid studio condenser is the microphone that broke the US$1000-barrier in its class. A strong up-front presence characterizes the sonic signature of this 40 Series pro-audio classic. The AT4033/CL's 80Hz high-pass filter easily switches between flat frequency response and a low-end roll-off that diminishes ambient noise and popping with closely-miked vocals. Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity The 2-micron-thick, vapor-deposited gold diaphragm undergoes a five-step aging process so that the optimum characteristics achieved remain constant over years of use Floating-constructio n capsule assembly provides isolation from noise and vibration Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Custom shock mount provides superior isolation

Suppliers

Company
Product
Description
Supplier Links
Side-address Cardioid Condenser Microphone - AT4033/CL - Visual Sound, Inc.
Broomall, PA, USA
Side-address Cardioid Condenser Microphone
AT4033/CL
Side-address Cardioid Condenser Microphone AT4033/CL
Audio-Technica U.S., Inc. The classic edition of the legendary AT4033 microphone, the side-address AT4033/CL offers low-noise, symmetrical, transformerless circuitry that results in exceptional transient response and clean output signals. A studio classic and bluegrass favorite, the AT4033/CL cardioid studio condenser is the microphone that broke the US$1000-barrier in its class. A strong up-front presence characterizes the sonic signature of this 40 Series pro-audio classic. The AT4033/CL's 80Hz high-pass filter easily switches between flat frequency response and a low-end roll-off that diminishes ambient noise and popping with closely-miked vocals. Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity The 2-micron-thick, vapor-deposited gold diaphragm undergoes a five-step aging process so that the optimum characteristics achieved remain constant over years of use Floating-constructio n capsule assembly provides isolation from noise and vibration Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards Custom shock mount provides superior isolation

Audio-Technica U.S., Inc.

The classic edition of the legendary AT4033 microphone, the side-address AT4033/CL offers low-noise, symmetrical, transformerless circuitry that results in exceptional transient response and clean output signals. A studio classic and bluegrass favorite, the AT4033/CL cardioid studio condenser is the microphone that broke the US$1000-barrier in its class. A strong up-front presence characterizes the sonic signature of this 40 Series pro-audio classic. The AT4033/CL's 80Hz high-pass filter easily switches between flat frequency response and a low-end roll-off that diminishes ambient noise and popping with closely-miked vocals.

  • Transformerless circuitry virtually eliminates low-frequency distortion and provides superior correlation of high-speed transients
  • Precision-machined, nickel-plated brass, acoustic element baffle provides enhanced element stability and optimal sensitivity
  • The 2-micron-thick, vapor-deposited gold diaphragm undergoes a five-step aging process so that the optimum characteristics achieved remain constant over years of use
  • Floating-construction capsule assembly provides isolation from noise and vibration
  • Open acoustical environment of the symmetrical housing assembly minimizes unwanted internal reflections
  • State-of-the-art surface-mount electronics ensure compliance with A-T's stringent consistency and reliability standards
  • Custom shock mount provides superior isolation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT4033/CL
Product Name Side-address Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details
Condenser Vocal Microphone - HT5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details