Visual Sound, Inc. X/Y Stereo Microphone AT2022

Description
Audio-Technica U.S., Inc. The AT2022 is a condenser microphone designed for stereo recording. Two unidirectional condenser capsules in an X/Y configuration pivot to allow for narrow (90°) or wide (120°) stereo operation. The capsules also fold flat for storage and transportation. Designed for general stereo recording and field sound capture, the AT2022 provides the spatial impact and realism of a live sound field. The microphone comes equipped with a stand clamp, AA battery, fuzzy windscreen and .5 m cable that terminates in a 3.5 mm stereo plug.
Description
Audio-Technica U.S., Inc. The AT2022 is a condenser microphone designed for stereo recording. Two unidirectional condenser capsules in an X/Y configuration pivot to allow for narrow (90°) or wide (120°) stereo operation. The capsules also fold flat for storage and transportation. Designed for general stereo recording and field sound capture, the AT2022 provides the spatial impact and realism of a live sound field. The microphone comes equipped with a stand clamp, AA battery, fuzzy windscreen and .5 m cable that terminates in a 3.5 mm stereo plug.

Suppliers

Company
Product
Description
Supplier Links
X/Y Stereo Microphone - AT2022 - Visual Sound, Inc.
Broomall, PA, USA
X/Y Stereo Microphone
AT2022
X/Y Stereo Microphone AT2022
Audio-Technica U.S., Inc. The AT2022 is a condenser microphone designed for stereo recording. Two unidirectional condenser capsules in an X/Y configuration pivot to allow for narrow (90°) or wide (120°) stereo operation. The capsules also fold flat for storage and transportation. Designed for general stereo recording and field sound capture, the AT2022 provides the spatial impact and realism of a live sound field. The microphone comes equipped with a stand clamp, AA battery, fuzzy windscreen and .5 m cable that terminates in a 3.5 mm stereo plug.

Audio-Technica U.S., Inc.

The AT2022 is a condenser microphone designed for stereo recording. Two unidirectional condenser capsules in an X/Y configuration pivot to allow for narrow (90°) or wide (120°) stereo operation. The capsules also fold flat for storage and transportation. Designed for general stereo recording and field sound capture, the AT2022 provides the spatial impact and realism of a live sound field. The microphone comes equipped with a stand clamp, AA battery, fuzzy windscreen and .5 m cable that terminates in a 3.5 mm stereo plug.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT2022
Product Name X/Y Stereo Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details