Visual Sound, Inc. 1.5FT High Speed HDMI Cable with Ethernet AT14039-05

Description
Atlona Technologies The Atlona High Speed HDMI, supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Atlona High Speed HDMI cables with Ethernet are designed to provide the highest quality in High Definition Video and Digital Audio transfer. Simply the best cables you can get. The Atlona High Speed HDMI cables with Ethernet are unlike any cable you will find on the market. Supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Experience stunning colors, Dolby TrueHD & DTS-HD Master Audio and 100 Mb/sec Ethernet through our premium cables and you'll understand just how much you've been missing. In the world of HD cables, no one can compete with Atlona quality. These cables have been certified for the latest HDMI specification, and cables above 15 feet are UL CL3 rated for in wall use and RoHS. Applications: Primarily used to connect BluRay & DVD players, HD satellite & cable boxes, LCDs, projectors, Plasma displays, HDTV's and much more. The New features of 3D and Ethernet enabled HDMI cables allows for information pass thru of optimized features of new BluRay players and LED/LCD HDTV's. HDMI High Speed Cable with Ethernet Atlona HDMI Cables are able to support extremely high resolutions much beyond standard 1080p or 1440p. Future proof for resolutions up to 4K or 4096x2160 Supports Video Bandwidth above latest HDMI Standards 387MHz (f Designed to support TV's with high refresh rates (up to 800MHz) Due to high bandwidth video support, this cable is fully able to transfer 3D content. Experience true 3D movies from newer 3D enabled BluRay players Audio Return Channel will allow the user to eliminate excess cables which are connecting the TV and audio receiver to single a HDMI cable Supports all digital audio formats including Dolby TrueHD and DTS-HD Master Audio Two meter cable jacket is surrounded with a nylon sleeve for cleaner exposed applications
Description
Atlona Technologies The Atlona High Speed HDMI, supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Atlona High Speed HDMI cables with Ethernet are designed to provide the highest quality in High Definition Video and Digital Audio transfer. Simply the best cables you can get. The Atlona High Speed HDMI cables with Ethernet are unlike any cable you will find on the market. Supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Experience stunning colors, Dolby TrueHD & DTS-HD Master Audio and 100 Mb/sec Ethernet through our premium cables and you'll understand just how much you've been missing. In the world of HD cables, no one can compete with Atlona quality. These cables have been certified for the latest HDMI specification, and cables above 15 feet are UL CL3 rated for in wall use and RoHS. Applications: Primarily used to connect BluRay & DVD players, HD satellite & cable boxes, LCDs, projectors, Plasma displays, HDTV's and much more. The New features of 3D and Ethernet enabled HDMI cables allows for information pass thru of optimized features of new BluRay players and LED/LCD HDTV's. HDMI High Speed Cable with Ethernet Atlona HDMI Cables are able to support extremely high resolutions much beyond standard 1080p or 1440p. Future proof for resolutions up to 4K or 4096x2160 Supports Video Bandwidth above latest HDMI Standards 387MHz (f Designed to support TV's with high refresh rates (up to 800MHz) Due to high bandwidth video support, this cable is fully able to transfer 3D content. Experience true 3D movies from newer 3D enabled BluRay players Audio Return Channel will allow the user to eliminate excess cables which are connecting the TV and audio receiver to single a HDMI cable Supports all digital audio formats including Dolby TrueHD and DTS-HD Master Audio Two meter cable jacket is surrounded with a nylon sleeve for cleaner exposed applications

Suppliers

Company
Product
Description
Supplier Links
1.5FT High Speed HDMI Cable with Ethernet - AT14039-05 - Visual Sound, Inc.
Broomall, PA, USA
1.5FT High Speed HDMI Cable with Ethernet
AT14039-05
1.5FT High Speed HDMI Cable with Ethernet AT14039-05
Atlona Technologies The Atlona High Speed HDMI, supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Atlona High Speed HDMI cables with Ethernet are designed to provide the highest quality in High Definition Video and Digital Audio transfer. Simply the best cables you can get. The Atlona High Speed HDMI cables with Ethernet are unlike any cable you will find on the market. Supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Experience stunning colors, Dolby TrueHD & DTS-HD Master Audio and 100 Mb/sec Ethernet through our premium cables and you'll understand just how much you've been missing. In the world of HD cables, no one can compete with Atlona quality. These cables have been certified for the latest HDMI specification, and cables above 15 feet are UL CL3 rated for in wall use and RoHS. Applications: Primarily used to connect BluRay & DVD players, HD satellite & cable boxes, LCDs, projectors, Plasma displays, HDTV's and much more. The New features of 3D and Ethernet enabled HDMI cables allows for information pass thru of optimized features of new BluRay players and LED/LCD HDTV's. HDMI High Speed Cable with Ethernet Atlona HDMI Cables are able to support extremely high resolutions much beyond standard 1080p or 1440p. Future proof for resolutions up to 4K or 4096x2160 Supports Video Bandwidth above latest HDMI Standards 387MHz (f Designed to support TV's with high refresh rates (up to 800MHz) Due to high bandwidth video support, this cable is fully able to transfer 3D content. Experience true 3D movies from newer 3D enabled BluRay players Audio Return Channel will allow the user to eliminate excess cables which are connecting the TV and audio receiver to single a HDMI cable Supports all digital audio formats including Dolby TrueHD and DTS-HD Master Audio Two meter cable jacket is surrounded with a nylon sleeve for cleaner exposed applications

Atlona Technologies

The Atlona High Speed HDMI, supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI.

Atlona High Speed HDMI cables with Ethernet are designed to provide the highest quality in High Definition Video and Digital Audio transfer. Simply the best cables you can get. The Atlona High Speed HDMI cables with Ethernet are unlike any cable you will find on the market. Supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Experience stunning colors, Dolby TrueHD & DTS-HD Master Audio and 100 Mb/sec Ethernet through our premium cables and you'll understand just how much you've been missing. In the world of HD cables, no one can compete with Atlona quality. These cables have been certified for the latest HDMI specification, and cables above 15 feet are UL CL3 rated for in wall use and RoHS. Applications: Primarily used to connect BluRay & DVD players, HD satellite & cable boxes, LCDs, projectors, Plasma displays, HDTV's and much more. The New features of 3D and Ethernet enabled HDMI cables allows for information pass thru of optimized features of new BluRay players and LED/LCD HDTV's.

  • HDMI High Speed Cable with Ethernet Atlona HDMI Cables are able to support extremely high resolutions much beyond standard 1080p or 1440p. Future proof for resolutions up to 4K or 4096x2160 Supports Video Bandwidth above latest HDMI Standards 387MHz (f
  • Designed to support TV's with high refresh rates (up to 800MHz)
  • Due to high bandwidth video support, this cable is fully able to transfer 3D content. Experience true 3D movies from newer 3D enabled
  • BluRay players
  • Audio Return Channel will allow the user to eliminate excess cables which are connecting the TV and audio receiver to single a HDMI cable
  • Supports all digital audio formats including Dolby TrueHD and DTS-HD Master Audio
  • Two meter cable jacket is surrounded with a nylon sleeve for cleaner exposed applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number AT14039-05
Product Name 1.5FT High Speed HDMI Cable with Ethernet
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
USB Video Adapters - 1765791 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details