Visual Sound, Inc. HDMI Amplifier Over CAT5/6/7 AT-HD50SS

Description
Atlona Technologies The Atlona HDMI over Single CAT5/6 Distribution Series provides the most flexible solution by which the high-def video and high quality audio can be transmitted to different locations over a long distance. State-of-the-art Silicon Image (founder of HDMI) chipset embedded for greater compatibility and reliability HDMI 1.3c compliant HDCP compliant Regenerates the HDMI signal, so there is no signal loss Supports Analog and Digital Audio Supports default HDMI EDID and has the ability to learn the EDID of displays Extends up to 60m (200ft) (720p / 1080i) of output CAT5/6 cable Extends up to 40m (130ft) (1080p) of output CAT5/6 cable Minimize the cable skew by adjustable 8-level equalization control Pure unaltered uncompressed 7.1ch digital HDMI over LAN cable transmission Allows cascading Compatible with different receiver options: AT-HDRS and AT-HD50RSL
Description
Atlona Technologies The Atlona HDMI over Single CAT5/6 Distribution Series provides the most flexible solution by which the high-def video and high quality audio can be transmitted to different locations over a long distance. State-of-the-art Silicon Image (founder of HDMI) chipset embedded for greater compatibility and reliability HDMI 1.3c compliant HDCP compliant Regenerates the HDMI signal, so there is no signal loss Supports Analog and Digital Audio Supports default HDMI EDID and has the ability to learn the EDID of displays Extends up to 60m (200ft) (720p / 1080i) of output CAT5/6 cable Extends up to 40m (130ft) (1080p) of output CAT5/6 cable Minimize the cable skew by adjustable 8-level equalization control Pure unaltered uncompressed 7.1ch digital HDMI over LAN cable transmission Allows cascading Compatible with different receiver options: AT-HDRS and AT-HD50RSL

Suppliers

Company
Product
Description
Supplier Links
HDMI Amplifier Over CAT5/6/7 - AT-HD50SS - Visual Sound, Inc.
Broomall, PA, USA
HDMI Amplifier Over CAT5/6/7
AT-HD50SS
HDMI Amplifier Over CAT5/6/7 AT-HD50SS
Atlona Technologies The Atlona HDMI over Single CAT5/6 Distribution Series provides the most flexible solution by which the high-def video and high quality audio can be transmitted to different locations over a long distance. State-of-the-art Silicon Image (founder of HDMI) chipset embedded for greater compatibility and reliability HDMI 1.3c compliant HDCP compliant Regenerates the HDMI signal, so there is no signal loss Supports Analog and Digital Audio Supports default HDMI EDID and has the ability to learn the EDID of displays Extends up to 60m (200ft) (720p / 1080i) of output CAT5/6 cable Extends up to 40m (130ft) (1080p) of output CAT5/6 cable Minimize the cable skew by adjustable 8-level equalization control Pure unaltered uncompressed 7.1ch digital HDMI over LAN cable transmission Allows cascading Compatible with different receiver options: AT-HDRS and AT-HD50RSL

Atlona Technologies

The Atlona HDMI over Single CAT5/6 Distribution Series provides the most flexible solution by which the high-def video and high quality audio can be transmitted to different locations over a long distance.

  • State-of-the-art Silicon Image (founder of HDMI) chipset embedded for greater compatibility and reliability
  • HDMI 1.3c compliant
  • HDCP compliant
  • Regenerates the HDMI signal, so there is no signal loss
  • Supports Analog and Digital Audio
  • Supports default HDMI EDID and has the ability to learn the EDID of displays
  • Extends up to 60m (200ft) (720p / 1080i) of output CAT5/6 cable
  • Extends up to 40m (130ft) (1080p) of output CAT5/6 cable
  • Minimize the cable skew by adjustable 8-level equalization control
  • Pure unaltered uncompressed 7.1ch digital HDMI over LAN cable transmission
  • Allows cascading
  • Compatible with different receiver options: AT-HDRS and AT-HD50RSL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AT-HD50SS
Product Name HDMI Amplifier Over CAT5/6/7
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; VGA; TN (RF)
Screen Resolution XGA (1024 x 768)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details