Visual Sound, Inc. for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10 AT 70 A/B

Description
beyerdynamic, Inc. for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10 for wireless systems with TNC connector consisting of 2 x TNC antenna booster AT 70 B 2 x TNC antenna AT 70 and 2 x mounting kit MS 10
Description
beyerdynamic, Inc. for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10 for wireless systems with TNC connector consisting of 2 x TNC antenna booster AT 70 B 2 x TNC antenna AT 70 and 2 x mounting kit MS 10

Suppliers

Company
Product
Description
Supplier Links
for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10 - AT 70 A/B - Visual Sound, Inc.
Broomall, PA, USA
for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10
AT 70 A/B
for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10 AT 70 A/B
beyerdynamic, Inc. for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10 for wireless systems with TNC connector consisting of 2 x TNC antenna booster AT 70 B 2 x TNC antenna AT 70 and 2 x mounting kit MS 10

beyerdynamic, Inc.

for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10

  • for wireless systems with TNC connector
  • consisting of 2 x TNC antenna booster AT 70 B
  • 2 x TNC antenna AT 70 and 2 x mounting kit MS 10
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number AT 70 A/B
Product Name for wireless systems with TNC connector, consisting of 2 x TNC antenna booster AT 70 B, 2 x TNC antenna AT 70 and 2 x mounting kit MS 10
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details