Visual Sound, Inc. Ultra-High Performance Active Subwoofer ASX

Description
Martin Audio Limited The Martin Audio ASX subwoofer is a revolution in ultra-efficient, low frequency sound reproduction - achieving the highest ever SPL from a single low frequency enclosure housing a single drive unit. At the heart of the ASX is a unique, patented* 21" (530mm) transducer/Class D amplifier/DSP combination which provide double the output capability of a conventionally driven loudspeaker driver of the same size. When incorporated into a Martin Audio Hybrid® horn design, the complete system can deliver an unsurpassed 152dB peak output (measured) from a single enclosure. Additionally, the adaptive control loop technology maintains linearity up to the maximum output level and power compression is virtually eliminated. The dynamic, low distortion sonic signature of the ASX at full power is a revelation. Ultra-efficient, with 152dB @ 1m half space maximum output Hybrid® large folded horn and ported design, -3dB @ 30Hz Single 21" (530mm)/6" (150mm) voice coil driver with 2.4" (60mm) peak-to-peak excursion Dedicated Class D amplifier with 8.5kW peak power Switched mode power supply with PFC (Power Factor Correction) and global mains voltage operation DSP on board providing delay, EQ and filtering as well as amplifier and driver excursion limiting
Description
Martin Audio Limited The Martin Audio ASX subwoofer is a revolution in ultra-efficient, low frequency sound reproduction - achieving the highest ever SPL from a single low frequency enclosure housing a single drive unit. At the heart of the ASX is a unique, patented* 21" (530mm) transducer/Class D amplifier/DSP combination which provide double the output capability of a conventionally driven loudspeaker driver of the same size. When incorporated into a Martin Audio Hybrid® horn design, the complete system can deliver an unsurpassed 152dB peak output (measured) from a single enclosure. Additionally, the adaptive control loop technology maintains linearity up to the maximum output level and power compression is virtually eliminated. The dynamic, low distortion sonic signature of the ASX at full power is a revelation. Ultra-efficient, with 152dB @ 1m half space maximum output Hybrid® large folded horn and ported design, -3dB @ 30Hz Single 21" (530mm)/6" (150mm) voice coil driver with 2.4" (60mm) peak-to-peak excursion Dedicated Class D amplifier with 8.5kW peak power Switched mode power supply with PFC (Power Factor Correction) and global mains voltage operation DSP on board providing delay, EQ and filtering as well as amplifier and driver excursion limiting

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ultra-High Performance Active Subwoofer
ASX
Ultra-High Performance Active Subwoofer ASX
Martin Audio Limited The Martin Audio ASX subwoofer is a revolution in ultra-efficient, low frequency sound reproduction - achieving the highest ever SPL from a single low frequency enclosure housing a single drive unit. At the heart of the ASX is a unique, patented* 21" (530mm) transducer/Class D amplifier/DSP combination which provide double the output capability of a conventionally driven loudspeaker driver of the same size. When incorporated into a Martin Audio Hybrid® horn design, the complete system can deliver an unsurpassed 152dB peak output (measured) from a single enclosure. Additionally, the adaptive control loop technology maintains linearity up to the maximum output level and power compression is virtually eliminated. The dynamic, low distortion sonic signature of the ASX at full power is a revelation. Ultra-efficient, with 152dB @ 1m half space maximum output Hybrid® large folded horn and ported design, -3dB @ 30Hz Single 21" (530mm)/6" (150mm) voice coil driver with 2.4" (60mm) peak-to-peak excursion Dedicated Class D amplifier with 8.5kW peak power Switched mode power supply with PFC (Power Factor Correction) and global mains voltage operation DSP on board providing delay, EQ and filtering as well as amplifier and driver excursion limiting

Martin Audio Limited

The Martin Audio ASX subwoofer is a revolution in ultra-efficient, low frequency sound reproduction - achieving the highest ever SPL from a single low frequency enclosure housing a single drive unit.
At the heart of the ASX is a unique, patented* 21" (530mm) transducer/Class D amplifier/DSP combination which provide double the output capability of a conventionally driven loudspeaker driver of the same size. When incorporated into a Martin Audio Hybrid® horn design, the complete system can deliver an unsurpassed 152dB peak output (measured) from a single enclosure.
Additionally, the adaptive control loop technology maintains linearity up to the maximum output level and power compression is virtually eliminated. The dynamic, low distortion sonic signature of the ASX at full power is a revelation.

  • Ultra-efficient, with 152dB @ 1m half space maximum output
  • Hybrid® large folded horn and ported design, -3dB @ 30Hz
  • Single 21" (530mm)/6" (150mm) voice coil driver with 2.4" (60mm) peak-to-peak excursion
  • Dedicated Class D amplifier with 8.5kW peak power
  • Switched mode power supply with PFC (Power Factor Correction) and global mains voltage operation
  • DSP on board providing delay, EQ and filtering as well as amplifier and driver excursion limiting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASX
Product Name Ultra-High Performance Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
CF-30 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details