Visual Sound, Inc. 3-way full range system ASR665e

Description
EAW - Eastern Acoustic Works, Inc. - A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. A bi-amplified (passive mid/high crossover) or tri-amplified 3-way full range system in a rectangular enclosure. Includes a 15-in woofer (vented), a horn-loaded 10-in MF cone with Radial Phase Plug™ and a 1.4-in exit/2.5-in voice coil HF neodymium compression driver on a 60° x 45° constant directivity horn. Horizontally formatted 3-way full-range system EAW patented Radial Phase PlugT technology Neodymium magnet HF compression driver with 2.5 in voice coil Horn-loaded MF/HF, 60° x 45° dispersion pattern 15 in LF; 10 in MF; 1.4 in exit HF Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified Digital signal processor required to achieve specified performance
Description
EAW - Eastern Acoustic Works, Inc. - A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. A bi-amplified (passive mid/high crossover) or tri-amplified 3-way full range system in a rectangular enclosure. Includes a 15-in woofer (vented), a horn-loaded 10-in MF cone with Radial Phase Plug™ and a 1.4-in exit/2.5-in voice coil HF neodymium compression driver on a 60° x 45° constant directivity horn. Horizontally formatted 3-way full-range system EAW patented Radial Phase PlugT technology Neodymium magnet HF compression driver with 2.5 in voice coil Horn-loaded MF/HF, 60° x 45° dispersion pattern 15 in LF; 10 in MF; 1.4 in exit HF Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified Digital signal processor required to achieve specified performance

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - ASR665e - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
ASR665e
3-way full range system ASR665e
EAW - Eastern Acoustic Works, Inc. - A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. A bi-amplified (passive mid/high crossover) or tri-amplified 3-way full range system in a rectangular enclosure. Includes a 15-in woofer (vented), a horn-loaded 10-in MF cone with Radial Phase Plug™ and a 1.4-in exit/2.5-in voice coil HF neodymium compression driver on a 60° x 45° constant directivity horn. Horizontally formatted 3-way full-range system EAW patented Radial Phase PlugT technology Neodymium magnet HF compression driver with 2.5 in voice coil Horn-loaded MF/HF, 60° x 45° dispersion pattern 15 in LF; 10 in MF; 1.4 in exit HF Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified Digital signal processor required to achieve specified performance

EAW - Eastern Acoustic Works, Inc. - A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure.

A bi-amplified (passive mid/high crossover) or tri-amplified 3-way full range system in a rectangular enclosure. Includes a 15-in woofer (vented), a horn-loaded 10-in MF cone with Radial Phase Plug™ and a 1.4-in exit/2.5-in voice coil HF neodymium compression driver on a 60° x 45° constant directivity horn.

  • Horizontally formatted 3-way full-range system
  • EAW patented Radial Phase PlugT technology
  • Neodymium magnet HF compression driver with 2.5 in voice coil
  • Horn-loaded MF/HF, 60° x 45° dispersion pattern
  • 15 in LF; 10 in MF; 1.4 in exit HF
  • Switchable powering configurations: bi-amplified (passive MF/HF) or tri-amplified
  • Digital signal processor required to achieve specified performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASR665e
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 368 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details