Visual Sound, Inc. 3-way full-range system ASR660e

Description
EAW - Eastern Acoustic Works, Inc. - Horizontally formatted 3-way full-range system EAW patented Radial Phase Plug technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF 60° x 45° dispersion pattern (2) 12 inch LF Slant loaded array; 10 inch MF and more. A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 60° x 45° constant directivity horn.
Description
EAW - Eastern Acoustic Works, Inc. - Horizontally formatted 3-way full-range system EAW patented Radial Phase Plug technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF 60° x 45° dispersion pattern (2) 12 inch LF Slant loaded array; 10 inch MF and more. A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 60° x 45° constant directivity horn.

Suppliers

Company
Product
Description
Supplier Links
3-way full-range system - ASR660e - Visual Sound, Inc.
Broomall, PA, USA
3-way full-range system
ASR660e
3-way full-range system ASR660e
EAW - Eastern Acoustic Works, Inc. - Horizontally formatted 3-way full-range system EAW patented Radial Phase Plug technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF 60° x 45° dispersion pattern (2) 12 inch LF Slant loaded array; 10 inch MF and more. A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 60° x 45° constant directivity horn.

EAW - Eastern Acoustic Works, Inc. - Horizontally formatted 3-way full-range system EAW patented Radial Phase Plug technology Neodymium magnet HF compression driver with 2.5-in voice coil Horn-loaded MF/HF 60° x 45° dispersion pattern (2) 12 inch LF Slant loaded array; 10 inch MF and more.

A bi-amplified or tri-amplified 3-way full range system in a horizontally formatted enclosure. Includes (2) 12-inch woofers a horn-loaded 10-inch MF cone and a 1.4-inch exit/2.5-inch voice coil neodymium HF compression driver on a 60° x 45° constant directivity horn.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASR660e
Product Name 3-way full-range system
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 345 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details