Visual Sound, Inc. Amplified Surface-Mount Speaker ASM1

Description
Bogen Communications, Inc.s Installs in less than a minute *Built-in 1W amplifier *Fast, easy, clean installation *Direct and reflected sound paths create wide dispersion angle *Lightweight and durable plastic shell with a paintable off-whit finish *Complies with NFPA National Code 160b and UL-2043 - Report available
Description
Bogen Communications, Inc.s Installs in less than a minute *Built-in 1W amplifier *Fast, easy, clean installation *Direct and reflected sound paths create wide dispersion angle *Lightweight and durable plastic shell with a paintable off-whit finish *Complies with NFPA National Code 160b and UL-2043 - Report available

Suppliers

Company
Product
Description
Supplier Links
Amplified Surface-Mount Speaker - ASM1 - Visual Sound, Inc.
Broomall, PA, USA
Amplified Surface-Mount Speaker
ASM1
Amplified Surface-Mount Speaker ASM1
Bogen Communications, Inc.s Installs in less than a minute *Built-in 1W amplifier *Fast, easy, clean installation *Direct and reflected sound paths create wide dispersion angle *Lightweight and durable plastic shell with a paintable off-whit finish *Complies with NFPA National Code 160b and UL-2043 - Report available

Bogen Communications, Inc.s

Installs in less than a minute
*Built-in 1W amplifier
*Fast, easy, clean installation
*Direct and reflected sound paths create wide dispersion angle
*Lightweight and durable plastic shell with a paintable off-whit finish
*Complies with NFPA National Code 160b and UL-2043 - Report available

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASM1
Product Name Amplified Surface-Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details