Visual Sound, Inc. 15-Inch AccuSync™ Series Flat-Panel Monitor ASLCD52V-BK

Description
NEC Display Solutions Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync™ LCD52V, a value-driven flat-panel monitor. Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync LCD52V, a value-driven flat-panel monitor. This model features touch-integration capabilities, NaViSet™ software, exceptional screen performance, low power consumption, a space-saving cabinet design and Rapid Response™ technology for virtually uninterrupted, undistorted viewing of high-speed, full-motion video. Rapid Response™ delivers uninterrupted video NaViSet™ intuitive display settings control Slim footprint increases desktop space Choice of white or black cabinet Low energy consumption saves money Touch or protective glass integration Rest easy with 3-year limited warranty
Description
NEC Display Solutions Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync™ LCD52V, a value-driven flat-panel monitor. Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync LCD52V, a value-driven flat-panel monitor. This model features touch-integration capabilities, NaViSet™ software, exceptional screen performance, low power consumption, a space-saving cabinet design and Rapid Response™ technology for virtually uninterrupted, undistorted viewing of high-speed, full-motion video. Rapid Response™ delivers uninterrupted video NaViSet™ intuitive display settings control Slim footprint increases desktop space Choice of white or black cabinet Low energy consumption saves money Touch or protective glass integration Rest easy with 3-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
15-Inch AccuSync™ Series Flat-Panel Monitor - ASLCD52V-BK - Visual Sound, Inc.
Broomall, PA, USA
15-Inch AccuSync™ Series Flat-Panel Monitor
ASLCD52V-BK
15-Inch AccuSync™ Series Flat-Panel Monitor ASLCD52V-BK
NEC Display Solutions Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync™ LCD52V, a value-driven flat-panel monitor. Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync LCD52V, a value-driven flat-panel monitor. This model features touch-integration capabilities, NaViSet™ software, exceptional screen performance, low power consumption, a space-saving cabinet design and Rapid Response™ technology for virtually uninterrupted, undistorted viewing of high-speed, full-motion video. Rapid Response™ delivers uninterrupted video NaViSet™ intuitive display settings control Slim footprint increases desktop space Choice of white or black cabinet Low energy consumption saves money Touch or protective glass integration Rest easy with 3-year limited warranty

NEC Display Solutions

Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync™ LCD52V, a value-driven flat-panel monitor.

Enjoy the latest LCD technology without the hefty price tag with the 15" NEC AccuSync LCD52V, a value-driven flat-panel monitor. This model features touch-integration capabilities, NaViSet™ software, exceptional screen performance, low power consumption, a space-saving cabinet design and Rapid Response™ technology for virtually uninterrupted, undistorted viewing of high-speed, full-motion video.

  • Rapid Response™ delivers uninterrupted video
  • NaViSet™ intuitive display settings control
  • Slim footprint increases desktop space
  • Choice of white or black cabinet
  • Low energy consumption saves money
  • Touch or protective glass integration
  • Rest easy with 3-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number ASLCD52V-BK
Product Name 15-Inch AccuSync™ Series Flat-Panel Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Data Panel Display - WID512 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details